location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Faro 68595-1L suspension lighting E27

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Faro Check ‘Faro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68595-1L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68595-1L
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421776239531
Category:
Indoor lighting that hangs from the ceiling.
Suspension Lighting Check ‘Faro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Faro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 21:08:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Faro 68595-1L suspension lighting E27 :
The short editorial description of Faro 68595-1L suspension lighting E27

KOMBO Grey pendant lamp Ø400 1L
More>>>
Short summary description Faro 68595-1L suspension lighting E27:
This short summary of the Faro 68595-1L suspension lighting E27 data-sheet is auto-generated and uses the product title and the first six key specs.

Faro 68595-1L, Grey, IP20, II, E27, 15 W, 100 - 240 V

Long summary description Faro 68595-1L suspension lighting E27:
This is an auto-generated long summary of Faro 68595-1L suspension lighting E27 based on the first three specs of the first five spec groups.

Faro 68595-1L. Product colour: Grey, International Protection (IP) code: IP20, Protection class: II. Fitting/cap type: E27, Bulb power: 15 W. Input voltage: 100 - 240 V, AC input voltage: 100 - 240 V. Diameter: 40 cm, Weight: 1.74 kg