FUGA LARGE white projector LED CRI95 36W 3000K 24º CASAMBI
Faro 011302101W, Rail lighting spot, LED, 3000 K, 220-240 V, White
Faro 011302101W. Product type: Rail lighting spot. Bulb type: LED, Colour temperature (max): 3000 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: White