Faro logo

Faro 010707501W spotlight Rail lighting spot LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
342
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 010707501W spotlight Rail lighting spot LED:

MINI CYLINDER white projector LED MEAT 24W 4000K 20º CASAMBI

Short summary description Faro 010707501W spotlight Rail lighting spot LED:

Faro 010707501W, Rail lighting spot, LED, 4000 K, 220-240 V, White

Long summary description Faro 010707501W spotlight Rail lighting spot LED:

Faro 010707501W. Product type: Rail lighting spot. Bulb type: LED, Colour temperature (max): 4000 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.