FALA 71605 shower drain

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222
Info modified on:
03 May 2024, 03:08:45
Bullet Points FALA 71605 shower drain:
  • - The Wave linear drain is a great idea for elegant and practical arranging the bathroom space.
  • - A wide selection of available sizes allows you to optimally match its length to the dimensions of the cabin or tiles and allows you to plan your shower space with greater freedom than with traditional shower trays.
  • - It is made entirely of AISI 304 stainless steel, which is characterized by resistance to corrosion, detergents and mechanical damage.
  • - The Wave shower drains are equipped with amenities that guarantee comfortable and efficient operation for many years:
  • - WET&DRY - a special solution in the trap that prevents odors and bugs during use as well as after drying;
  • - SMARTthru -special inspection window is 100% patency control and convenient cleaning;
  • - .strong>EASYclean - is easy to clean, thanks to the hook that is included;
  • - GRIPstrong - handles to stabilize the body, additional stiffening of the structure in the floor;
  • - HYDROcloth - sealing mat . is included - an indispensable part when performing waterproofing;
  • - STRAINer - an effective and durable screen that prevents clogging of the siphon and facilitates the ongoing maintenance of the drain;
  • - HQwelding - high quality precision welds.that guarantee the tightness of the drain;
  • - EXTRAslim - made&nbsp. nbsp;AISI 304 stainless steel very low siphon.which facilitates installation;
  • - EASYfix - a wide range of height adjustment, which allows adjustment of the drain to the floor surface.
  • - You will install the Wave drain without worry - all our drains have a 10-year warranty!
  • - Data:
  • - gutter length: 80 cm
  • - grate design - 2IN1 (solid or for tile insertion)
  • - material: stainless steel AISI 304
  • - width: 70 mm (additional flange approx. 20 mm on each side)
  • - siphon height: 52 mm
  • - Thickness of steel of linear drains:
  • - market: 1.2 mm
  • - pipe: 1.5 mm
  • - Product complies with EN 1253-1
  • - Capacity class: K3 (surfaces without wheeled traffic)
  • - Class of loading capacity
  • - Product thermal behavior class: Class A (no installation restrictions)
  • - Flow rate: more than 36 l/min (shower faucet has a maximum flow rate of 18 l/min)
  • - Purpose:
  • - bathrooms, shower rooms
  • - tubs , swimming pools
  • - washrooms , boiler rooms
  • - balconies, terraces
  • - Package contents:
  • - drainage corridor with siphon
  • - pipe
  • - drainage reduction 50/40 mm
  • - adjustable fixing feet
  • - .
  • - insulation mat
  • - hook for lifting the grate
  • - operating instructions
  • - guarantee card
Long product name FALA 71605 shower drain:

Linear Drain Wet&Dry 80Cm

Short summary description FALA 71605 shower drain:

FALA 71605, Stainless steel, 1 pc(s)

Long summary description FALA 71605 shower drain:

FALA 71605. Material: Stainless steel. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.