EXIT logo

EXIT 42.90.60.00 football goal accessory Counterweight

Data-sheet quality:
created/standardized by Icecat
Product views:
42224
Info modified on:
29 Mar 2024, 18:25:11
Long product name EXIT 42.90.60.00 football goal accessory Counterweight:

Scala Counterweight (25kg) for affixing to the goal on natural grass or synthetic grass

Short summary description EXIT 42.90.60.00 football goal accessory Counterweight:

EXIT 42.90.60.00, Counterweight, Artificial grass/Natural grass, Grey, Aluminium, 3 yr(s), 1 pc(s)

Long summary description EXIT 42.90.60.00 football goal accessory Counterweight:

EXIT 42.90.60.00. Product type: Counterweight, Suitable for: Artificial grass/Natural grass, Product colour: Grey. Weight: 5.2 kg. Package width: 730 mm, Package depth: 120 mm, Package height: 260 mm. Packaging languages (ISO 639 format): Multi, Manual languages (ISO 639 format): Multi, Commercial unit type: Consumer unit single. Safety directive age warning (2009/48/CE): Not suitable under 36 months, (cdm) Is accessory: Accessory

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.