location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Esselte Naturelle Lever Arch File A4 PP 50mm Shell ring binder Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte Check ‘Esselte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Naturelle Lever Arch File A4 PP 50mm Shell
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5021870
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Esselte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:45:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name Esselte Naturelle Lever Arch File A4 PP 50mm Shell ring binder Beige :
The short editorial description of Esselte Naturelle Lever Arch File A4 PP 50mm Shell ring binder Beige

Naturelle Lever Arch File A4 PP 50mm Shell
More>>>
Short summary description Esselte Naturelle Lever Arch File A4 PP 50mm Shell ring binder Beige:
This short summary of the Esselte Naturelle Lever Arch File A4 PP 50mm Shell ring binder Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Esselte Naturelle Lever Arch File A4 PP 50mm Shell, A4, Beige, 5 cm

Long summary description Esselte Naturelle Lever Arch File A4 PP 50mm Shell ring binder Beige:
This is an auto-generated long summary of Esselte Naturelle Lever Arch File A4 PP 50mm Shell ring binder Beige based on the first three specs of the first five spec groups.

Esselte Naturelle Lever Arch File A4 PP 50mm Shell. Format: A4, Product colour: Beige, Spine width: 5 cm

Brand Image Product code Product Stock Price from
Esselte

Esselte Naturelle Lever Arch File A4 PP 50mm Pearl ring binder White
(show image)
5021871 Naturelle Lever Arch File A4 PP 50mm Pearl 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Naturelle Lever Arch File A4 PP 50mm Sand ring binder
(show image)
5021869 Naturelle Lever Arch File A4 PP 50mm Sand 0.00
(excl. VAT)
0 (incl. VAT)