location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson S092021 air filter 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Filter S092021_F2000 (Air Filter x1pc, Cleaning sheet for scale x 5 sheets)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S092021
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343913417 show
Category:
Device composed of fibrous materials which removes solid particulates such as dust, pollen, mold, and bacteria from the air.
Air Filters Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 17:46:19
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson S092021 air filter 1 pc(s) :
The short editorial description of Epson S092021 air filter 1 pc(s)

Air Filter S092021_F2000 (Air Filter x1pc, Cleaning sheet for scale x 5 sheets)
More>>>
Short summary description Epson S092021 air filter 1 pc(s):
This short summary of the Epson S092021 air filter 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson S092021, Black, White, China, 1 pc(s), 33 mm, 104 mm, 86 mm

Long summary description Epson S092021 air filter 1 pc(s):
This is an auto-generated long summary of Epson S092021 air filter 1 pc(s) based on the first three specs of the first five spec groups.

Epson S092021. Product colour: Black, White, Country of origin: China. Number of products included: 1 pc(s), Package width: 33 mm, Package depth: 104 mm. Packaging content: Cleaning sheet for scale x 5 sheets. Quantity per pallet: 6237 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Features
Product colour
Black, White
Country of origin
China
Packaging Data
Number of products included
1 pc(s)
Package width
33 mm
Package depth
104 mm
Package height
86 mm
Packaging Content
Packaging content
Cleaning sheet for scale x 5 sheets
Logistics data
Quantity per pallet
6237 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
25 m
Products per pallet layer
99 pc(s)
Products per pallet layer (UK)
121 pc(s)
Products per pallet (UK)
7623 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
25 m
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)