Epson logo

Epson Transfer Unit printer belt

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167839
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson Transfer Unit printer belt:

Transfer Unit for AcuLaser C3000/C4000/C4100

Epson Transfer Unit printer belt:

Transfer Unit

Used in conjunction with EPSONs colour laser printer range, the transfer belt unit places toner on the drum.


Compatible Main Units:

AcuLaser C3000

AcuLaser C4100

AcuLaser C4000



Dimensions: 216x386x469mm

Quantity per pack: 1

Weight: 3300g

Short summary description Epson Transfer Unit printer belt:

Epson Transfer Unit, Japan, 1 pc(s), 190 mm, 420 mm, 160 mm, 860 g

Long summary description Epson Transfer Unit printer belt:

Epson Transfer Unit. Country of origin: Japan. Quantity per pack: 1 pc(s), Package width: 190 mm, Package depth: 420 mm. Products per pallet layer: 12 pc(s), Quantity per pallet: 72 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.