location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Enterprise WF-C20600 D4TW Inkjet A4 600 x 2400 DPI 60 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise WF-C20600 D4TW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH86401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946676760 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce Enterprise WF-C20600 D4TW Inkjet A4 600 x 2400 DPI 60 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Faster performance: Fast FCOT of 5.6 seconds and print speeds of up to 60ppm
  • - High capacity ink yield: Users can print up to 100,000 pages in mono or 50,000 in colour without changing the ink supplies¹
  • - Improved finishing capability: Advanced finishing such as booklet finisher and hole punch options
  • - Powerful scanning capability: Thin paper support and improved scanning quality
  • - Works with Epson Remote Services: Cloud based, advanced diagnosis of Epson printers and MFPs
Long product name Epson WorkForce Enterprise WF-C20600 D4TW Inkjet A4 600 x 2400 DPI 60 ppm Wi-Fi :
The short editorial description of Epson WorkForce Enterprise WF-C20600 D4TW Inkjet A4 600 x 2400 DPI 60 ppm Wi-Fi

A3, Inkjet, Print: 60 ppm, CIS Scan, USB, Ethernet, Wi-Fi 802.11 a/b/g/n, NFC
More>>>
Epson WorkForce Enterprise WF-C20600 D4TW Inkjet A4 600 x 2400 DPI 60 ppm Wi-Fi:
The official marketing text of Epson WorkForce Enterprise WF-C20600 D4TW Inkjet A4 600 x 2400 DPI 60 ppm Wi-Fi as supplied by the manufacturer

With print speeds of up to 60ppm this eco-responsible MFP offers impressive reliability and high print yields, reducing operational costs

Print up to 100,000 pages in mono or 50,000 in colour without changing the supplies. This reliable, low maintenance 4-in-1 device² offers high-speed performance, superior image quality, all with significant sustainability advantages over laser models.

Superior quality at high speeds
The WorkForce Enterprise WF-C20600 delivers superior image quality at print speeds of up to 60ppm and a fast first copy out time (FCOT) of 5.6 seconds.

Super high ink yield
Print up to 100,000 pages in mono or 50,000 in colour without changing the ink supplies.¹ This means there is even less need for user intervention. Through fewer consumables and supplies, it also produces less waste. With low power consumption, the overall environmental impact of printing is cut dramatically.

Robust, high-end finishing capability
With advanced finishing such as booklet finisher and hole punch options, this device offers advanced finishing capability. It also offers a high paper capacity of up to 5,350 pages, increasing productivity further.

Heat-free technology
Epson Heat-Free Precision Core Technology requires no heat to warm up when it is switched on or awoken from sleep, which significantly reduces energy consumption. This allows Epson's Heat-Free inkjets to deliver an exceptional fast FCOT compared to laser technology.

Advanced software solution compatibility
A variety of software solutions can be integrated into existing IT infrastructure to improve efficiency. This includes Epson's new Epson Remote Services (ERS) which offers cloud-based device monitoring and management system that delivers advanced remote diagnostics for Epson business products.

Short summary description Epson WorkForce Enterprise WF-C20600 D4TW Inkjet A4 600 x 2400 DPI 60 ppm Wi-Fi:
This short summary of the Epson WorkForce Enterprise WF-C20600 D4TW Inkjet A4 600 x 2400 DPI 60 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Enterprise WF-C20600 D4TW, Inkjet, Colour printing, 600 x 2400 DPI, A4, Direct printing, Black, Grey

Long summary description Epson WorkForce Enterprise WF-C20600 D4TW Inkjet A4 600 x 2400 DPI 60 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Enterprise WF-C20600 D4TW Inkjet A4 600 x 2400 DPI 60 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Enterprise WF-C20600 D4TW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 60 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, Grey

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
60 ppm
Print speed (color, normal quality, A4/US Letter)
60 ppm
Print speed (black, normal quality, A3)
37 ppm
Print speed (color, normal quality, A3)
37 ppm
Print speed (ISO/IEC 24734) black
60 ppm
Print speed (ISO/IEC 24734) colour
60 ppm
Duplex print speed (Black, normal quality, A4/US Letter)
60 ppm
Duplex print speed (color, normal quality, A4/US Letter)
60 ppm
Duplex print speed (ISO/IEC 24734, A4) black
60 ppm
Duplex print speed (ISO/IEC 24734, A4) colour
60 ppm
Duplex print speed (ISO/IEC 24734, A3) black
37 ppm
Duplex print speed (ISO/IEC 24734, A3) colour
37 ppm
Time to first page (black, normal)
5.6 s
Time to first page (color, normal)
5.6 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Maximum copy size
A3
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Optical scanning resolution (ADF)
600 x 600 DPI
Scan technology
CIS
Scan to
E-mail, FTP, PC, USB
Image formats supported
BMP, JPEG, TIFF, PNG
Document formats supported
PDF
Fax
Faxing *
Colour faxing
Fax speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Auto-redialing
Yes
Speed dialing
Yes
Fax speed dialing, max numbers
2000
Fax forwarding
Yes
Fax forwarding to
E-mail, Folder, PC
Error Correction Mode (ECM)
Yes
Features
Recommended duty cycle
8000 - 100000 pages per month
Maximum duty cycle *
400000 pages per month
Printing colors *
Black, Cyan, Yellow, Magenta
Page description languages
PCL 5c, PCL 6, PostScript 3, PDF 1.7, ESC P, ESC/P-R, PCL 5e, ESC/Page, ESC/Page-Colour
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
4
Total input capacity *
2350 sheets
Total output capacity *
550 sheets
Paper tray 1 input capacity
550 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder capacity
150 sheets
Maximum input capacity
5350 sheets
Paper Handling
Maximum ISO A-series paper size *
A4
Paper Handling
Paper tray media types *
Plain paper, Recycled paper, Art paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
10, C4, C5, C6, DL
Custom media width
140 - 182 mm
Custom media length
297 - 432 mm
Paper tray media weight
60 - 350 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A / USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA-AES
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SLP, WSD, LLTD, Ping, SNMP 2.0c, SNMP 3.0
Performance
Internal storage capacity
320 GB
Storage media
HDD
Sound pressure level (printing)
60 dB
Sound power level (printing)
7.5 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
22.6 cm (8.9")
Touch screen
Yes
Control type
Touch
Colour display
Yes
Energy Management
Average power consumption while copying
160 W
Power consumption (ready)
76 W
Power consumption (sleep mode)
1.1 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.31 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System Requirements
Windows operating systems supported
Windows 10, Windows 10 x64, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64, Windows Vista, Windows Vista x64, Windows XP, Windows XP Professional x64
Server operating systems supported
Windows Server 2008 R2, Windows Server 2016
Weight & Dimensions
Width
674 mm
Depth
757 mm
Height
1243 mm
Weight
177.1 kg
Packaging Data
Package width
860 mm
Package depth
970 mm
Package height
1510 mm
Package weight
208 kg
Quantity per pack
1 pc(s)
Packaging Content
Cables included
AC
Other features
Printing method
Epson PrecisionCore
Compatible operating systems
Mac OS 10.10.x, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X 10.11.x, Mac OS X 10.12.x, Mac OS X 10.13.x, Mac OS X 10.6.8, Windows 10 (32/64 bit), Windows 7 (32/64 bit), Windows 8 (32/64 Bit), Windows 8.1 (32/64 bit), Windows Server 2003 R2 x64, Windows Server 2003 SP2, Windows Server 2008 R2, Windows Server 2016, Windows Vista (32/64 Bit), Windows XP SP3, Windows XP SP3 or later (32-bit), Windows Server 2003 SP2 or later, XP Professional x64 Edition SP2
Ink drop
3.5
Fax polling
Yes
Print head nozzles
8.676 nozzles black, 8.676 nozzles per colour
Other network protocols supported
WSD-Scan, FTP
Supported network protocols
TCP/IPv4, TCP/IPv6, TCP, HTTP, HTTPS, IPv4, IPv6, IPSEC, SSL/TLS
Noise level
60 dB
Country Distributor
España 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)