Epson logo

Epson SureColor SC-F9300 large format printer Color 720 x 1440 DPI A0 (841 x 1189 mm)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101911
Info modified on:
30 Mar 2020, 11:36:31
Bullet Points Epson SureColor SC-F9300 large format printer Color 720 x 1440 DPI A0 (841 x 1189 mm):
  • - Versatile 64-inch dye sub printer: Create quality textiles and signage, quickly and efficiently
  • - UltraChrome DS inks: For bright, colourful, durable prints
  • - Faster printing: Print speeds of up to 108.6m²/h
  • - A complete solution: Printer, inks, paper and software designed to work together perfectly
  • - Improved reliability: Minimise head strike and cockling to maximise uptime
Warranty:
12 months On-site service
Long product name Epson SureColor SC-F9300 large format printer Color 720 x 1440 DPI A0 (841 x 1189 mm):

SureColor SC-F9300

Epson SureColor SC-F9300 large format printer Color 720 x 1440 DPI A0 (841 x 1189 mm):

Improved print quality
The SC-F9300 offers brand new Precision Dot technology for dye sublimation including a halftone module, look-up tables and micro-weave, delivering an instantly noticeable difference to print quality, while straightforward setup means quality results right out of the box.

A fast, complete solution
Now offering print speeds of up to 108.6m²/h, the SC-F9300 provides a complete Epson solution, comprising printer, inks, sublimation papers and software, that maximises uptime, with improved take-up and other reliability features to minimise common problems such as cockling and head strike.

Any colour you like
The SC-F9300 uses dedicated UltraChrome DS inks which, combined with a wide CMYK input profile, ensure the maximum possible colour gamut, for accurate reproduction of even the most complex and colourful designs.

Safe to wear
The SureColor SC-F9300 comes with Oeko-Tex Eco Passport certification¹ and has passed Japan’s AZO test for household products, meaning that clothing and textiles produced on the printer using UltraChrome DS inks are completely safe to wear for adults and children, including babies.

Short summary description Epson SureColor SC-F9300 large format printer Color 720 x 1440 DPI A0 (841 x 1189 mm):

Epson SureColor SC-F9300, 720 x 1440 DPI, Black, Cyan, Magenta, Yellow, TFP, A0 (841 x 1189 mm), A0, A1, A2, 0.4 mm

Long summary description Epson SureColor SC-F9300 large format printer Color 720 x 1440 DPI A0 (841 x 1189 mm):

Epson SureColor SC-F9300. Maximum resolution: 720 x 1440 DPI, Printing colors: Black, Cyan, Magenta, Yellow, Print head: TFP. Maximum print area: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, Media thickness: 0.4 mm. Product colour: Black, Display: LCD, Internal memory: 512 MB. Power consumption: 570 W, Power consumption (off): 1 W. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10...

Specs
Recommended products
Loading...
Disclaimer Epson SureColor SC-F9300 large format printer Color 720 x 1440 DPI A0 (841 x 1189 mm) C11CG44301A0:
(1) ECO PASSPORT by OEKO-TEX® is a system by which textile chemical suppliers demonstrate that their product can be used in sustainable textile production. Epson UltraChrome DS ink and pre-treatment are certified by the Eco Passport. This is an international safety standard in the textile industry. It is certified to be safe for adults and children, including babies.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.