location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 7640 2-in-1 Intel Core Ultra 7 155H Hybrid (2-in-1) 40.6 cm (16") Touch screen Quad HD+ 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7640 2-in-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I7640-7039BLU-PCA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 19:02:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Inspiron 7640 2-in-1 Intel Core Ultra 7 155H Hybrid (2-in-1) 40.6 cm (16") Touch screen Quad HD+ 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - Intel Core Ultra 7 155H (24MB Cache)
  • - 40.6 cm (16") Quad HD+ 2560 x 1600 WVA Touch
  • - 16GB LPDDR5x-SDRAM & 1000GB SSD
Long product name DELL Inspiron 7640 2-in-1 Intel Core Ultra 7 155H Hybrid (2-in-1) 40.6 cm (16") Touch screen Quad HD+ 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue :
The short editorial description of DELL Inspiron 7640 2-in-1 Intel Core Ultra 7 155H Hybrid (2-in-1) 40.6 cm (16") Touch screen Quad HD+ 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue

Intel Core Ultra 7 155H (24MB Cache), 16GB LPDDR5x-SDRAM, 1000GB SSD, 40.6 cm (16") Quad HD+ 2560 x 1600 WVA Touch, Intel Arc Graphics, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
DELL Inspiron 7640 2-in-1 Intel Core Ultra 7 155H Hybrid (2-in-1) 40.6 cm (16") Touch screen Quad HD+ 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:
The official marketing text of DELL Inspiron 7640 2-in-1 Intel Core Ultra 7 155H Hybrid (2-in-1) 40.6 cm (16") Touch screen Quad HD+ 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue as supplied by the manufacturer

Make your personal or work life easier with versatile and secure Inspiron laptops and 2-in-1s.

Short summary description DELL Inspiron 7640 2-in-1 Intel Core Ultra 7 155H Hybrid (2-in-1) 40.6 cm (16") Touch screen Quad HD+ 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:
This short summary of the DELL Inspiron 7640 2-in-1 Intel Core Ultra 7 155H Hybrid (2-in-1) 40.6 cm (16") Touch screen Quad HD+ 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 7640 2-in-1, Intel Core Ultra 7, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description DELL Inspiron 7640 2-in-1 Intel Core Ultra 7 155H Hybrid (2-in-1) 40.6 cm (16") Touch screen Quad HD+ 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:
This is an auto-generated long summary of DELL Inspiron 7640 2-in-1 Intel Core Ultra 7 155H Hybrid (2-in-1) 40.6 cm (16") Touch screen Quad HD+ 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue based on the first three specs of the first five spec groups.

DELL Inspiron 7640 2-in-1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Core Ultra 7, Processor: 155H. Display diagonal: 40.6 cm (16"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touch screen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Home. Product colour: Blue