location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 7779 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 43.9 cm (17.3") Touch screen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7779
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HCP3D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397064012564
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
DELL HCP3D user manual (10.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 7779 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 43.9 cm (17.3") Touch screen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Hybrid (2-in-1) Convertible (Folder) Grey
  • - Intel® Core™ i7 i7-7500U 2.7 GHz
  • - Touch screen 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2400 MHz 1 x 16 GB
  • - 512 GB SSD
  • - NVIDIA® GeForce® 940MX 2 GB Intel® HD Graphics 620
  • - Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 56 Wh 65 W
  • - 64-bit
Warranty: 2 Years Collect & Return
Long product name DELL Inspiron 7779 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 43.9 cm (17.3") Touch screen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Grey :
The short editorial description of DELL Inspiron 7779 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 43.9 cm (17.3") Touch screen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Grey

17.3" (1920 x 1080, LED, Touch), Intel Core i7-7500U, 16GB (DDR4), 512GB (SSD), NVIDIA GeForce 940MX (2GB, GDDR5), 802.11 a/b/g/n/ac, Bluetooth 4.2, 1 x USB 3.0 Type-C, 1 x USB 3.0, 1 x USB 2.0, 1 x HDMI, 2.94 kg
More>>>
DELL Inspiron 7779 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 43.9 cm (17.3") Touch screen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Grey:
The official marketing text of DELL Inspiron 7779 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 43.9 cm (17.3") Touch screen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Grey as supplied by the manufacturer

Premium form. Powerful performance
The first of its size, the powerful 17" 2-in-1 defines upscale, with vast screen space, discrete graphics capability and a brushed aluminum design.

Upscale comes standard
Get more done. Faster: The Intel® Core® processor guarantees high-level performance so you can conquer your workload. Paired with discrete graphics you can power through video edits and enjoy more detailed gaming without slowing down.

Move over, desktop: Incredible 2-in-1 flexibility means the Inspiron 17 does everything a desktop can but goes where a desktop can’t. You get exceptional power on a 17-inch, flexible screen that travels conveniently with you.

An amazing view: Stunning picture quality comes standard with the Full HD display, for immersive clarity and detail.

The amazing is already in there
Big things come in polished packages: Take this high-powered system to the next level with the optional solid-state drive (SSD). It outperforms conventional hard drives with longer battery life, faster response time, quieter performance and improved shock resistance.

Lighten up: Dim lighting is no problem with a convenient, backlit keyboard that lets you type anywhere, any time of day.

Strike a pose: The built-in infrared (IR) camera works with Windows Hello to recognize your face, so logging in without your password is a snap.

High performance, small scale: The USB Type C port supports single-cable docking for more convenience, DisplayPort for connecting to ultra-high resolution external displays, and DC-in, so you can charge your 2-in-1 the same way you do on your tablet.

Everything Everywhere Easily
Meet your new sidekick: Four modes mean you can bring your sleek system with you, no matter what you happen to be doing. Laptop at the office, tablet on the go, tent mode for viewing on shallow surface areas and stand mode for movie streaming: this machine will tag along and make your busy life just a bit more luxurious.

Survey your real estate: The first 17" 2-in-1 on the market makes it easy to see your work in its entirety, spread out across a vast screen, which reduces scrolling and gives you a better view of your editing tasks. When the work's done, your Inspiron becomes the ideal big screen for your favorite shows

Looks good on the go
Bold and beautiful: Brushed aluminum casing looks sharp and sophisticated in any environment.

Premium and portable: Slim and durable, this 2-in-1’s sturdy functionality is well-suited for work and home and everywhere in- between.

Designed for the real world — because that's where life happens.
We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes.

Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

Always a good fit: You'll probably never need to remove and reinstall your Inspiron's battery 30 times, but you can rest easy knowing that we've tested even that.

Short summary description DELL Inspiron 7779 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 43.9 cm (17.3") Touch screen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Grey:
This short summary of the DELL Inspiron 7779 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 43.9 cm (17.3") Touch screen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 7779, Intel® Core™ i7, 2.7 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL Inspiron 7779 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 43.9 cm (17.3") Touch screen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Grey:
This is an auto-generated long summary of DELL Inspiron 7779 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 43.9 cm (17.3") Touch screen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Grey based on the first three specs of the first five spec groups.

DELL Inspiron 7779. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Product colour: Grey

Upscale comes standard
Upscale comes standard

Get more done. Faster: The Intel® Core® processor guarantees high-level performance so you can conquer your workload. Paired with the optional NVIDIA® GeForce® discrete graphics you can power through video edits and enjoy more detailed gaming without slowing down.

Move over, desktop: Incredible 2-in-1 flexibility means the Inspiron 17 does everything a desktop can but goes where a desktop can’t. You get exceptional power on a 17-inch, flexible screen that travels conveniently with you.

An amazing view: Stunning picture quality comes standard with the Full HD display, for immersive clarity and detail.

Everything. Everywhere. Easily
Everything. Everywhere. Easily

Meet your new sidekick: Four modes mean you can bring your sleek system with you, no matter what you happen to be doing. Laptop at the office, tablet on the go, tent mode for viewing on shallow surface areas and stand mode for movie streaming: this machine will tag along and make your busy life just a bit more luxurious.

Survey your real estate: The first 17" 2-in-1 on the market makes it easy to see your work in its entirety, spread out across a vast screen, which reduces scrolling and gives you a better view of your editing tasks. When the work's done, your Inspiron becomes the ideal big screen for your favorite shows.

Looks good on the go
Looks good on the go

Bold and beautiful: Brushed aluminum casing looks sharp and sophisticated in any environment.

Premium and portable: Slim and durable, this 2-in-1’s sturdy functionality is well-suited for work and home and everywhere in- between.

Design
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Folder)
Market positioning
Business
Display
Touch screen type
Capacitive
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touch screen *
Yes
HD type
Full HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0.1989 x 0.1989 mm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor *
i7-7500U
Processor number of cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.7 GHz
System bus data transfer rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express сonfigurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interfaces
M.2
SSD form factor
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 940MX
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3253CG
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4a
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Trial software
Microsoft Office, McAfee
Operating system installed *
No
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
56 Wh
Battery voltage
15.2 V
Energy Management
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Operational Conditions
Operating temperature range (T-T)
0 - 35 °C
Storage temperature range (T-T)
-40 - 65 °C
Operating relative humidity range
10 - 90%
Storage relative humidity range
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & Dimensions
Width
412.5 mm
Depth
277.5 mm
Height
22.1 mm
Height (front)
2.21 cm
Height (rear)
2.26 cm
Weight *
2.94 kg
Packaging Content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter bundled
Yes
Maximum internal memory (64-bit)
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-03-25 01:51:25
Uk has collected 4 expert reviews for DELL Inspiron 7779 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
canadalaptopreviews.com
Updated:
2018-06-02 02:05:05
If your in the market for a big screened and powerful laptop for your next purchase you may want to consider the all new Dell Inspiron i7779-10017GRY which has just recently been released. This larger style laptop features an impressive 17.3 inch display...
Good The Dell Inspiron i7779-10017GRY doesn't only go big on display but performance as well with some top notch hardware being included. The primary piece behind all this is the Intel Core i7 processor which easily outperforms just about anything else you are...
Bad One area where the Dell Inspiron i7779-10017GRY was disappointing is when it comes to file storage. We love the fact they have swapped out the slower performing SATA with a much more responsive SSD but by going with the smaller option of only 128 GB it do...
Bottom line If file storage isn't a great concern for you the Dell Inspiron i7779-10017GRY should be high on your list as it does everything else quite well by providing both a great display and performance that is only surpassed by some of the most expensive laptops...
0%
canadalaptopreviews.com
Updated:
2019-12-06 12:35:44
If your in the market for a big screened and powerful laptop for your next purchase you may want to consider the all new Dell Inspiron i7779-10017GRY which has just recently been released. This larger style laptop features an impressive 17.3 inch display...
Good The Dell Inspiron i7779-10017GRY doesn't only go big on display but performance as well with some top notch hardware being included. The primary piece behind all this is the Intel Core i7 processor which easily outperforms just about anything else you are...
Bad One area where the Dell Inspiron i7779-10017GRY was disappointing is when it comes to file storage. We love the fact they have swapped out the slower performing SATA with a much more responsive SSD but by going with the smaller option of only 128 GB it do...
Bottom line If file storage isn't a great concern for you the Dell Inspiron i7779-10017GRY should be high on your list as it does everything else quite well by providing both a great display and performance that is only surpassed by some of the most expensive laptops...
0%