Dataflex logo

Dataflex Viewmaster Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142691
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5 years
Long product name Dataflex Viewmaster Black:

Viewmaster recessed-VESA mount adapter - option 98, black

Dataflex Viewmaster Black:

Use this adapter of your monitor only supports VESA 75 x 75 mm and the VESA mounting holes are in a recessed area of the monitor's exterior, preventing proper contact with the VESA mounts on Viewmaster multi-monitor systems.

- Designed for monitors with an embossed VESA 75 x 75 mm mounting surface
- Exclusively compatible with Viewmaster multi-monitor systems

Short summary description Dataflex Viewmaster Black:

Dataflex Viewmaster, 12 kg, Black

Long summary description Dataflex Viewmaster Black:

Dataflex Viewmaster. Maximum weight (capacity): 12 kg, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.