location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cube CU-Lyni5GTX1050TiWin10 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cube Check ‘Cube’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CU-Lyni5GTX1050TiWin10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CU-LYNI5GTX1050TIWIN10
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Cube’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cube: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cube CU-Lyni5GTX1050TiWin10 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Black 500 W
  • - Intel® Core™ i5 i5-6400 2.7 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 2 TB Hybrid-HDD
  • - NVIDIA® GeForce® GTX 1050 Ti Intel® HD Graphics 530
  • - Ethernet LAN connection 10,100,1000 Mbit/s
  • - Windows 10 64-bit
Long product name Cube CU-Lyni5GTX1050TiWin10 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Black :
The short editorial description of Cube CU-Lyni5GTX1050TiWin10 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Black

Intel Core i5-6400 (2.7GHz), 8GB DDR4, 2TB SSHD, NVIDIA Geforce GTX 1050 Ti 4GB, Gigabit Ethernet, Windows 10 64-bit
More>>>
Short summary description Cube CU-Lyni5GTX1050TiWin10 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Black:
This short summary of the Cube CU-Lyni5GTX1050TiWin10 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cube CU-Lyni5GTX1050TiWin10, 2.7 GHz, Intel® Core™ i5, i5-6400, 8 GB, 2 TB, Windows 10

Long summary description Cube CU-Lyni5GTX1050TiWin10 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Black:
This is an auto-generated long summary of Cube CU-Lyni5GTX1050TiWin10 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Black based on the first three specs of the first five spec groups.

Cube CU-Lyni5GTX1050TiWin10. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 500 W. Product colour: Black