location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master CM Stacker (STC-T01) Full Tower Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM Stacker (STC-T01)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STC-T01-UW1
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cooler Master CM Stacker (STC-T01) Full Tower Black, Silver :
The short editorial description of Cooler Master CM Stacker (STC-T01) Full Tower Black, Silver

CM Stacker (STC-T01)
More>>>
Short summary description Cooler Master CM Stacker (STC-T01) Full Tower Black, Silver:
This short summary of the Cooler Master CM Stacker (STC-T01) Full Tower Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master CM Stacker (STC-T01), Full Tower, PC, Black, Silver, 584 mm, 227 mm, 536 mm

Long summary description Cooler Master CM Stacker (STC-T01) Full Tower Black, Silver:
This is an auto-generated long summary of Cooler Master CM Stacker (STC-T01) Full Tower Black, Silver based on the first three specs of the first five spec groups.

Cooler Master CM Stacker (STC-T01). Form factor: Full Tower, Type: PC, Product colour: Black, Silver. Width: 584 mm, Depth: 227 mm, Height: 536 mm. Power supply type: Dual, Ventilation fan(s): 3x12 cm, 1x8cm Fan, 1xUltra Silent 12cm + 2x 8 cm, 1x300mm, I/O ports: USB 2.0 x 6 IEEE 1394 (FireWire) x 1 Earphone jack x 1 MIC x 1

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:17:40
Uk has collected 9 expert reviews for Cooler Master CM Stacker (STC-T01) Full Tower Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
HEXUS.net
Updated:
2016-12-22 03:49:28
You may have seen Cooler Masters Stacker at HEXUS before. I used it in my review of Intels Nocona Xeon, deploying it to house the dual Opteron test system I pitted against the Noconas. Youll also probably have come across the Stacker at other websi...
Good Mammoth size, Can take up 14 hard disks or 10 optical drives, or large combinations of the two, DualPSU capable, The XFlow fan moves serious air and is quiet, Stylish, Not too expensive (£130 or thereabouts in the U.K, including optional XFlow), Supplied...
Bad If you need that kind of internal space, none...
Bottom line Its big, very big. And with that size comes a lot of advantages for the power-user, power-cooler or computing show-off. Theres scope for all manner of sane, and indeed insane, drive configurations. You have scope for installing many different kinds...
0%
Country Distributor
United Kingdom 1 distributor(s)