CLUB3D logo

CLUB3D SenseVision MST Hub DP1.2 to HDMI™ Triple Monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100798
Info modified on:
14 Mar 2024, 17:35:18
Bullet Points CLUB3D SenseVision MST Hub DP1.2 to HDMI™ Triple Monitor:
  • - Connect 3 HDMI Screens to a singel DisplayPort 1.2 Output
  • - Supports up to 3 x 1920x1080 60 Hz
  • - Uses Multi Stream Transport (MST)
Long product name CLUB3D SenseVision MST Hub DP1.2 to HDMI™ Triple Monitor:

Multi Stream Transport (MST) Hub DP1.2 to HDMI™ Triple Monitor

CLUB3D SenseVision MST Hub DP1.2 to HDMI™ Triple Monitor:

Display devices have always been a key part of the PC experience. PC Gamers want a more immersive experience and Professionals seek more desktop space to run apps side by side and increase their productivity. The easiest solution is to add multiple Monitors to an existing Laptop or Desktop PC. The SenseVision MST Hub HDMI® Triple Monitor utilizes Multi Stream Transport, a unique DisplayPort™ 1.2 feature, to split a single DP 1.2 signal into three HDMI® outputs. This enables Three Full HD HDMI® Displays to be driven independently from one DisplayPort™ 1.2 output on the source device. With multiple Monitors, games become more immersive, workstations become more useful and you become more productive.
Note: When using a DisplayPort™ 1.1 video card the MST hub will act as a splitter, automatically mirroring your video source across all displays.


AMD Eyefinity™
Enjoy the ultimate immersive gaming experience. AMD Radeon™ graphics cards can support up to 6 displays by using two MST hubs* showing each monitor independently or using the Single Large Surface (SLS) mode.

Give your device more Displays
Get even more from your Microsoft Surface Pro tablet or Intel NUC with its powerful (mini) DisplayPort™ output. These platforms feature powerful Intel CPU's with integrated Intel HD graphics and are capable of driving Multiple High Resolution external displays

Increased Productivity
According to a study done by Jon Peddie Research, a majority of (semi) professional power uses can benefit significantly from using Multiple Monitors instead of one. Productivity estimations average to 42% improvement. Primary applications users expect to benefit from Multiple Displays are: content creation, general office use, gaming and CAD. The MST Hub is an affordable and easy alternative to more traditional Multi Monitor Graphics solutions.

Compatible with DisplayPort™ 1.2 and Mini DisplayPort™ 1.2 devices
Notebooks, Ultrabooks and Desktop PC’s are getting smaller yet more powerful with every generation. Only (Mini)DisplayPort™ provides the Functionality and bandwidth to power Multiple High Resolution Monitors from a single output. Included with the MST Hub is a Mini DP to DP adapter for maximum compatibility with mobile and desktop based platforms featuring AMD, Nvidia and Intel Graphics Solutions.

Short summary description CLUB3D SenseVision MST Hub DP1.2 to HDMI™ Triple Monitor:

CLUB3D SenseVision MST Hub DP1.2 to HDMI™ Triple Monitor, DisplayPort, 3x HDMI, 3840 x 2160 pixels, Black, 4K Ultra HD, 0.14 m

Long summary description CLUB3D SenseVision MST Hub DP1.2 to HDMI™ Triple Monitor:

CLUB3D SenseVision MST Hub DP1.2 to HDMI™ Triple Monitor. Video port type: DisplayPort, Video out: 3x HDMI. Maximum resolution: 3840 x 2160 pixels, Product colour: Black, HD type: 4K Ultra HD. Output voltage: 5 V, Output current: 0.5 A, Power consumption: 2.5 W. Width: 107 mm, Depth: 60 mm, Height: 20 mm. Quantity per pack: 1 pc(s), Package width: 265 mm, Package depth: 81 mm

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.