location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco CIS IP PHONE 7910G+SW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CIS IP PHONE 7910G+SW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP-7910G+SW
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:00:27
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cisco CIS IP PHONE 7910G+SW :
The short editorial description of Cisco CIS IP PHONE 7910G+SW

CIS IP PHONE 7910G+SW
More>>>
Short summary description Cisco CIS IP PHONE 7910G+SW:
This short summary of the Cisco CIS IP PHONE 7910G+SW data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco CIS IP PHONE 7910G+SW, LCD, 0 - 40 °C, -10 - 60 °C, 1 kg, 203.2 x 266.7 x 152.4 mm

Long summary description Cisco CIS IP PHONE 7910G+SW:
This is an auto-generated long summary of Cisco CIS IP PHONE 7910G+SW based on the first three specs of the first five spec groups.

Cisco CIS IP PHONE 7910G+SW. Display: LCD. Weight: 1 kg. Dimensions (WxDxH): 203.2 x 266.7 x 152.4 mm

Brand Image Product code Product Stock Price from
Cisco

Cisco 7912G IP phone
(show image)
CP-7912G-CH1-A 7912G IP phone 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco IP PHONE 7910G
(show image)
CP-7910G= IP PHONE 7910G 0.00
(excl. VAT)
0 (incl. VAT)