location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chicco 08079548180000 baby carriage Traditional stroller 1 seat(s) Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chicco Check ‘Chicco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
08079548180000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
08079548180000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8058664076635
Category:
Also known as a pushchair, this is a folding chair on wheels, in which a baby or young child can be pushed along.
Baby Carriages Check ‘Chicco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chicco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:00
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Chicco 08079548180000 baby carriage Traditional stroller 1 seat(s) Black, Grey:
This short summary of the Chicco 08079548180000 baby carriage Traditional stroller 1 seat(s) Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Chicco 08079548180000, Canopy, Traditional stroller, Inflatable wheels, Foldable, Black, Grey

Long summary description Chicco 08079548180000 baby carriage Traditional stroller 1 seat(s) Black, Grey:
This is an auto-generated long summary of Chicco 08079548180000 baby carriage Traditional stroller 1 seat(s) Black, Grey based on the first three specs of the first five spec groups.

Chicco 08079548180000. Type: Traditional stroller, Number of seats: 1 seat(s), Product colour: Black, Grey. Width: 465 mm, Depth: 1030 mm, Height: 875 mm. Wheels mobility: Swivel

Features
Type *
Traditional stroller
Number of seats *
1 seat(s)
Foldable *
Yes
Canopy *
Yes
Wheels type
Inflatable wheels
Number of front wheels
2
Number of rear wheels
4
Product colour *
Black, Grey
Maximum baby weight
22 kg
Quantity per pack
1 pc(s)
Features
Stroller accessories included
Rain cover
Weight & Dimensions
Width
465 mm
Depth
1030 mm
Height
875 mm
Weight
7.5 kg
Folded width
29 cm
Folded depth
40 cm
Folded height
105 cm
Other features
Wheels mobility
Swivel