Case Logic logo

Case Logic CDW-32 Black Wallet case 32 discs

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119122
Info modified on:
30 Jul 2024, 09:51:58
Bullet Points Case Logic CDW-32 Black Wallet case 32 discs:
  • - Wallet holds 32 CDs or 16 with liner notes
  • - Patented ProSleeves® provide ultra protection by keeping dirt away to prevent scratching of delicate CD surface
  • - Durable outer material resistant to abrasion
Warranty:
25 Years
Long product name Case Logic CDW-32 Black Wallet case 32 discs:

32 Capacity CD Wallet

Case Logic CDW-32 Black Wallet case 32 discs:

Classic nylon CD Wallet holds 32 CDs in patented ProSleeve pages.

Short summary description Case Logic CDW-32 Black Wallet case 32 discs:

Case Logic CDW-32 Black, Wallet case, 32 discs, Black, Nylon, Abrasion resistant, 218 g

Long summary description Case Logic CDW-32 Black Wallet case 32 discs:

Case Logic CDW-32 Black. Case type: Wallet case, CD capacity: 32 discs, Product colour: Black. Weight: 218 g. Quantity per pack: 1 pc(s)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.