CAPTIVA Advanced Gaming I65-550 Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 500 GB SSD NVIDIA GeForce RTX 3060 Ti Desktop PC Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2350
Info modified on:
23 Jul 2024, 09:33:49
Long product name CAPTIVA Advanced Gaming I65-550 Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 500 GB SSD NVIDIA GeForce RTX 3060 Ti Desktop PC Black:

PC Advanced Gaming I65-550, i5-10400F, Nvidia RTX3060 Ti 8GB GDDR6, 500GB SSD, 16GB RAM, WLAN

Short summary description CAPTIVA Advanced Gaming I65-550 Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 500 GB SSD NVIDIA GeForce RTX 3060 Ti Desktop PC Black:

CAPTIVA Advanced Gaming I65-550, 2.9 GHz, Intel® Core™ i5, i5-10400F, 16 GB, DDR4-SDRAM, 500 GB

Long summary description CAPTIVA Advanced Gaming I65-550 Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 500 GB SSD NVIDIA GeForce RTX 3060 Ti Desktop PC Black:

CAPTIVA Advanced Gaming I65-550. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor: i5-10400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: SSD, Card reader integrated. Discrete graphics card model: NVIDIA GeForce RTX 3060 Ti. Power supply: 650 W. Chassis type: Desktop. Product type: PC. Weight: 11.3 kg. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.