location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SmartBase MPC 600F (PC) A4 2400 x 1200 DPI 17 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartBase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPC 600F (PC)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6809A014
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon SmartBase MPC 600F (PC) A4 2400 x 1200 DPI 17 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Colour printing
  • - 2400 x 1200 DPI
  • - A4 17 ppm
  • - Colour copying Colour scanning
  • - 12.2 kg
Warranty: 1 year
Long product name Canon SmartBase MPC 600F (PC) A4 2400 x 1200 DPI 17 ppm :
The short editorial description of Canon SmartBase MPC 600F (PC) A4 2400 x 1200 DPI 17 ppm

NL (PC)
More>>>
Canon SmartBase MPC 600F (PC) A4 2400 x 1200 DPI 17 ppm:
The official marketing text of Canon SmartBase MPC 600F (PC) A4 2400 x 1200 DPI 17 ppm as supplied by the manufacturer

Thanks to a new range of products from Canon called SmartBase - you can. The SmartBase line-up gives you the equipment you need to take care of your work, while taking up less space. The SmartBase MPC600F, which uses single ink tanks, also takes up less time and money. It combines an extremely fast printer, Super G3 fax, high-resolution scanner and efficient colour copier with ADF, all-in-one compact body. With decades of experience in creating leading-edge technology, Canon has produced the MPC600F to provide you with the ultimate all-in-one.

Short summary description Canon SmartBase MPC 600F (PC) A4 2400 x 1200 DPI 17 ppm:
This short summary of the Canon SmartBase MPC 600F (PC) A4 2400 x 1200 DPI 17 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SmartBase MPC 600F (PC), Colour printing, 2400 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Canon SmartBase MPC 600F (PC) A4 2400 x 1200 DPI 17 ppm:
This is an auto-generated long summary of Canon SmartBase MPC 600F (PC) A4 2400 x 1200 DPI 17 ppm based on the first three specs of the first five spec groups.

Canon SmartBase MPC 600F (PC). Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 12 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Printing *
Colour printing
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (color, normal quality, A4/US Letter)
12 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (colour, normal quality, A4)
10 cpm
Scanning
Scanning *
Colour scanning
Fax
Faxing *
No
Modem speed
33.6 Kbit/s
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Maximum input capacity
100 sheets
Paper Handling
Maximum ISO A-series paper size *
A4
Maximum print area
216 x 356 mm
Performance
Mac compatibility
Yes
Design
Market positioning *
Home & office
Sustainability
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Weight
12.2 kg
Packaging Content
Bundled software
Printer driver, Scanner driver, PC Fax, Scan to E-mail, Application launcher, Device system setup, Broadcast to Fax & E mail, Point to print, etc.
Other features
Standard input trays
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), Canon 4” x 6” Glossy Photo Cards
Networking features
No
Dimensions (WxDxH)
523 x 440 x 301 mm
Power requirements
200-240V, 50/60Hz
Compatible operating systems
Windows 95/98/ME/2000/XP/NT4
Colour all-in-one functions
Copy, Print, Scan