Candy logo

Candy CH63CC/4U2 Black Built-in 59 cm Ceramic 3 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19348
Info modified on:
20 May 2025, 01:12:57
Short summary description Candy CH63CC/4U2 Black Built-in 59 cm Ceramic 3 zone(s):

Candy CH63CC/4U2, Black, Built-in, 59 cm, Ceramic, Glass-ceramic, 3 zone(s)

Long summary description Candy CH63CC/4U2 Black Built-in 59 cm Ceramic 3 zone(s):

Candy CH63CC/4U2. Product colour: Black, Appliance placement: Built-in, Hob width size: 59 cm. Control type: Touch, Control position: Front, Display type: LED. AC input voltage: 220 - 240 V. Width: 590 mm, Depth: 520 mm, Height: 50 mm. Package width: 690 mm, Package depth: 633 mm, Package height: 95 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.