Brother logo

Brother TZE-C51 label-making tape Black on fluorescent yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
337794
Info modified on:
13 Mar 2024, 09:52:41
Long product name Brother TZE-C51 label-making tape Black on fluorescent yellow:

Black on Flu Yellow Laminated Tape 24mm x 5m

Brother TZE-C51 label-making tape Black on fluorescent yellow:

Laminated tape sticks to virtually any surface and is durable enough to withstand scrapes and abrasions. Because it is water-resistant, it can be used outdoors, as well as indoors. It shrugs off spills of any kind, from water to oil to chemicals, and it won't fade under harsh UV rays. It also stays on in hot and cold environments from freezers to microwaves.

Short summary description Brother TZE-C51 label-making tape Black on fluorescent yellow:

Brother TZE-C51, Black on fluorescent yellow, TZe, Grey, Thermal transfer, Brother, PT-2430PC, PT-2700, PT-2730, PT-9600, PT-9700PC, PT-9800PCN

Long summary description Brother TZE-C51 label-making tape Black on fluorescent yellow:

Brother TZE-C51. Label color: Black on fluorescent yellow, Tape type: TZe, Product colour: Grey. Tape width: 2.4 cm, Tape length: 5 m, Width: 28 mm. Tape size: 2.4 cm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.