Bridgestone Dueler A/T 001 265/70 R17 all-season 43.2 cm (17") 26.5 cm

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6993
Info modified on:
14 Mar 2024, 18:26:32
Long product name Bridgestone Dueler A/T 001 265/70 R17 all-season 43.2 cm (17") 26.5 cm:

Dueler A/T 001 265/70 R17 115R

Short summary description Bridgestone Dueler A/T 001 265/70 R17 all-season 43.2 cm (17") 26.5 cm:

Bridgestone Dueler A/T 001 265/70 R17, all-season, 115 (1215kg), R (170 km/h), 43.2 cm (17"), 26.5 cm

Long summary description Bridgestone Dueler A/T 001 265/70 R17 all-season 43.2 cm (17") 26.5 cm:

Bridgestone Dueler A/T 001 265/70 R17. Type: all-season, Load rating: 115 (1215kg), Speed rating: R (170 km/h). Diameter (imperial): 43.2 cm (17"), Tyre width: 26.5 cm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.