location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch SMI53M05TR dishwasher Semi built-in 12 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMI53M05TR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMI53M05TR
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bosch SMI53M05TR dishwasher Semi built-in 12 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Semi built-in
  • - 12 place settings
  • - 46 dB
  • - Auto, Eco, Intensive, Pre-wash, Quick
  • - AquaStop function Delayed start timer
More>>>
Short summary description Bosch SMI53M05TR dishwasher Semi built-in 12 place settings:
This short summary of the Bosch SMI53M05TR dishwasher Semi built-in 12 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch SMI53M05TR, Semi built-in, Stainless steel, Buttons, LED, Lower, Upper, 12 place settings

Long summary description Bosch SMI53M05TR dishwasher Semi built-in 12 place settings:
This is an auto-generated long summary of Bosch SMI53M05TR dishwasher Semi built-in 12 place settings based on the first three specs of the first five spec groups.

Bosch SMI53M05TR. Appliance placement: Semi built-in, Color of control panel: Stainless steel, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 46 dB, Dishwashing programs: Auto, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.02 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 573 mm, Height: 815 mm. Drying class: A

Design
Appliance placement *
Semi built-in
Door colour *
Not applicable
Color of control panel
Stainless steel
Control type
Buttons
Built-in display *
Yes
Display type
LED
Baskets adjustable placement
Lower, Upper
Performance
Noise level *
46 dB
Dishwashing programs *
Auto, Eco, Intensive, Pre-wash, Quick
Number of place settings *
12 place settings
Quantity of washing programs *
5
Cycle time *
210 min
Delayed start timer
Yes
AquaStop function *
Yes
AquaSensor function
Yes
Glass protection
Yes
Ergonomics
Dosage assistant
Yes
Ergonomics
Automatic detergent detection
Yes
Child lock
Yes
Remaining time indication
Yes
Salt indicator
Yes
Rinse aid indicator
Yes
Energy Management
Energy efficiency class (old)
A+
Energy consumption per cycle
1.02 kWh
Water consumption per cycle *
12 L
Connected load
2400 W
AC input frequency
50 - 60 Hz
Current
10 A
Weight & Dimensions
Depth
573 mm
Height
815 mm
Width *
598 mm
Other features
Washing class
A
Drying class
A