location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch Serie 4 GSN29CW32 freezer Upright freezer Freestanding 195 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Serie 4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSN29CW32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSN29CW32
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002871493
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:48
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch Serie 4 GSN29CW32 freezer Upright freezer Freestanding 195 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding Upright freezer
  • - 195 L 20 kg/24h 4* 19 h
  • - Frost free system Fast freeze function Multi-airflow system
  • - SN-T
  • - 42 dB
  • - 211 kWh 90 W
  • - 72 kg
More>>>
Short summary description Bosch Serie 4 GSN29CW32 freezer Upright freezer Freestanding 195 L White:
This short summary of the Bosch Serie 4 GSN29CW32 freezer Upright freezer Freestanding 195 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch Serie 4 GSN29CW32, 195 L, 20 kg/24h, SN-T, 42 dB, Frost free system, White

Long summary description Bosch Serie 4 GSN29CW32 freezer Upright freezer Freestanding 195 L White:
This is an auto-generated long summary of Bosch Serie 4 GSN29CW32 freezer Upright freezer Freestanding 195 L White based on the first three specs of the first five spec groups.

Bosch Serie 4 GSN29CW32. Freezer net capacity: 195 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 19 h, Noise level: 42 dB, Star rating: 4*, Frost free system. Door hinge: Right. Annual energy consumption: 211 kWh. Product colour: White

Design
Product type *
Upright freezer
Appliance placement *
Freestanding
Door hinge
Right
Reversible doors *
Yes
Product colour *
White
Control type
Buttons
Freezer number of shelves *
6
Housing material
Stainless steel
Shelves material
Plastic
Performance
Freezer net capacity *
195 L
Freezer gross capacity
221 L
Freezing capacity *
20 kg/24h
Storage time during power failure *
19 h
Star rating *
4*
Climate class *
SN-T
Frost free system *
Yes
Automatic defrost (freezer) *
Yes
Noise level *
42 dB
Fast freeze function *
Yes
Multi-airflow system
Yes
Ergonomics
Door open alarm
Yes
Temperature alarm
Yes
Adjustable feet
Yes
Castor wheels
Yes
Cord length
2.3 m
Energy Management
Energy efficiency class (old)
A++
Connected load
90 W
Annual energy consumption *
211 kWh
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current
10 A
Weight & Dimensions
Width with door open
64 cm
Depth with door open
120 cm
Weight
72 kg
Width *
600 mm
Depth *
650 mm
Height *
1610 mm
Other features
Market positioning
Cabinet