Beko logo

Beko RDSA310M20X Freestanding 306 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70
Info modified on:
16 Jul 2025, 23:21:14
Short summary description Beko RDSA310M20X Freestanding 306 L Stainless steel:

Beko RDSA310M20X, 306 L, SN-ST, 42 dB, 4 kg/24h, Stainless steel

Long summary description Beko RDSA310M20X Freestanding 306 L Stainless steel:

Beko RDSA310M20X. Total net capacity: 306 L. Door hinge: Right. Climate class: SN-ST, Noise level: 42 dB. Fridge net capacity: 237 L, Fridge interior light, Fridge number of shelves: 4, Number of vegetable drawers: 1. Freezer net capacity: 69 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 265 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.