location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Barazza 1FUAM oven 65 L 2700 W A Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Barazza Check ‘Barazza’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1FUAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FUAM
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Barazza’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Barazza: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 16:10:17
The date of the most recent change of the data-sheet in Icecat's system
Barazza 1FUAM user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Barazza 1FUAM oven 65 L 2700 W A Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 manual functions + rapid defrost function
  • - maximum temperature: 250 °C
  • - capacity: 65 litres
  • - mechanical timer up to 90’ with ringtones and cooking end timer
  • - features: Easy Clean oven interior, extractable and removable door with triple heat-reflecting glass, tangential cooling fan, drop-down grill, 2 internal lights, side racks
  • - equipment: 1 deep Easy Clean enamelled steel tray, 1 Easy Clean enamelled steel tray, 1 steel rack
  • - maximum absorbed power: 2.7 kW
Long product name Barazza 1FUAM oven 65 L 2700 W A Stainless steel :
The short editorial description of Barazza 1FUAM oven 65 L 2700 W A Stainless steel

60 cm, 65L, 250 °C, 2.7 kW, 8 manual functions + rapid defrost function, Stainless steel
More>>>
Short summary description Barazza 1FUAM oven 65 L 2700 W A Stainless steel:
This short summary of the Barazza 1FUAM oven 65 L 2700 W A Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Barazza 1FUAM, Medium, Electric, 65 L, 2700 W, 65 L, 2700 W

Long summary description Barazza 1FUAM oven 65 L 2700 W A Stainless steel:
This is an auto-generated long summary of Barazza 1FUAM oven 65 L 2700 W A Stainless steel based on the first three specs of the first five spec groups.

Barazza 1FUAM. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Timer type: Mechanical. Energy efficiency class: A. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 58 cm