BabyMoov Tast' Isy Toddler cutlery set Blue, Navy Silicone

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1913
Info modified on:
07 Apr 2022, 09:47:07
Bullet Points BabyMoov Tast' Isy Toddler cutlery set Blue, Navy Silicone:
  • - 100% food-grade silicone
  • - 2-piece mealtime set: suction bowl and spoon
  • - Co-created with an Occupational Therapist
  • - Perfectly designed for children aged 12 to 24 months
  • - Hardwearing silicone bowl with strong non-slip suction pad
  • - Silicone spoon, soft and flexible on baby's gums
  • - The bowl is oven-proof and dishwasher-proof
  • - Dishwasher-friendly
  • - 2 colours: navy dog character / blush fox character
Long product name BabyMoov Tast' Isy Toddler cutlery set Blue, Navy Silicone:

16.3 x 12 x 5.3 cm, 14.2 x 2.1 cm, navy dog character

Short summary description BabyMoov Tast' Isy Toddler cutlery set Blue, Navy Silicone:

BabyMoov Tast' Isy, Toddler cutlery set, Blue, Navy, Silicone, Boy/Girl, 1 yr(s), 2 yr(s)

Long summary description BabyMoov Tast' Isy Toddler cutlery set Blue, Navy Silicone:

BabyMoov Tast' Isy. Product type: Toddler cutlery set, Product colour: Blue, Navy, Material: Silicone. Width: 163 mm, Depth: 120 mm, Height: 53 mm. Number of products included: 2 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.