location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axpertec AXP-SAHDCB-eSAUB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axpertec Check ‘Axpertec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AXP-SAHDCB-eSAUB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA-XION-AXP-SAHDCB-ESAUB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0842431013507 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Axpertec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axpertec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:48:23
The date of the most recent change of the data-sheet in Icecat's system
Long product name Axpertec AXP-SAHDCB-eSAUB Black :
The short editorial description of Axpertec AXP-SAHDCB-eSAUB Black

AXP-SAHDCB-eSAUB, SATA HDD to eSATA/USB 2.0 Combo Station Dock, Black
More>>>
Short summary description Axpertec AXP-SAHDCB-eSAUB Black:
This short summary of the Axpertec AXP-SAHDCB-eSAUB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Axpertec AXP-SAHDCB-eSAUB, Black, FCC, CE, IEEE, RoHS, 12 V, 2 A, 90 x 130 x 68 mm, USB

Long summary description Axpertec AXP-SAHDCB-eSAUB Black:
This is an auto-generated long summary of Axpertec AXP-SAHDCB-eSAUB Black based on the first three specs of the first five spec groups.

Axpertec AXP-SAHDCB-eSAUB. Product colour: Black, Certification: FCC, CE, IEEE, RoHS. Output voltage: 12 V, Output current: 2 A. Dimensions (WxDxH): 90 x 130 x 68 mm, Interface: USB, Compatible operating systems: Windows 98SE/ME/2000/XP/Vista Linux MAC