ATEN logo

ATEN CE820L-ATA-G KVM extender

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20950
Info modified on:
16 Jan 2024, 10:48:17
Bullet Points ATEN CE820L-ATA-G KVM extender:
  • - Extends video, audio, USB, RS-232, and Ethernet signals via a single Cat6 / 6a cable / 2L-2910 Cat 6 cable
  • - HDMI (3D, Deep Color, 1080P, 4K); HDCP 2.2 Compatible
  • - Long distance with superior video quality : (Standard mode up to 4K @ 100 m (Cat 6 / 6a) ; Long-Reach mode up to 1080P @ 150 m)
  • - Supports individual 2-channel stereo audio and USB 2.0 full speed ports
Long product name ATEN CE820L-ATA-G KVM extender:

USB HDMI HDBaseT 2.0 KVM Extender (Local Unit) (4K@100)

ATEN CE820L-ATA-G KVM extender:

The ATEN CE820 USB HDMI HDBaseT™ 2.0 KVM Extender integrates the latest HDBaseT™ 2.0 technologies to deliver 4K HDMI video, stereo audio, USB, Ethernet, and RS-232 signals up to 100 meters using single Cat6 / 2L-2910 Cat 6 cable. The HDBaseT™ 2.0 guarantees the most reliable transmission on the market as well as enables the long-reach capability that extends full HD 1080P signals up to 150 meters. With an easy cable installation supporting various signals, the CE820 is ideal for applications where convenient remote access is required – such as transportation control centers, medical facilities, industrial warehouses, and extended workstations.

Short summary description ATEN CE820L-ATA-G KVM extender:

ATEN CE820L-ATA-G, Wired, 100 m, 4096 x 2160 pixels, 30 Hz, 4096 x 2160 3840 x 2160, Black

Long summary description ATEN CE820L-ATA-G KVM extender:

ATEN CE820L-ATA-G. Connectivity technology: Wired, Maximum transfer distance: 100 m, Maximum digital resolution: 4096 x 2160 pixels. USB port type: USB Type-B. AC adapter output voltage: 5 V. Receiver width: 12.2 cm, Receiver depth: 18.2 cm, Receiver height: 2.87 cm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.