ASUS Zenbook UX330CA-FC044T, Intel® Core™ m3, 1 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB
ASUS Zenbook UX330CA-FC044T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m3, Processor: m3-7Y30, Processor frequency: 1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 615. Operating system installed: Windows 10 Home. Product colour: Grey