ASUS logo

ASUS Q525UA-BI7T11 laptop Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 39.6 cm (15.6") Touch screen Full HD 16 GB DDR4-SDRAM 2 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23074
Info modified on:
14 Mar 2024, 19:41:54
Short summary description ASUS Q525UA-BI7T11 laptop Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 39.6 cm (15.6") Touch screen Full HD 16 GB DDR4-SDRAM 2 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Q525UA-BI7T11, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 2 TB

Long summary description ASUS Q525UA-BI7T11 laptop Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 39.6 cm (15.6") Touch screen Full HD 16 GB DDR4-SDRAM 2 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Q525UA-BI7T11. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.