location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K50IJ-MC1 laptop Intel® Pentium® 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K50IJ-MC1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K50IJ-MC1
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS K50IJ-MC1 laptop Intel® Pentium® 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Intel® Pentium® 2.2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 3 GB DDR2-SDRAM
  • - 320 GB DVD Super Multi
  • - Intel GMA X4500M
  • - 65 W
  • - Windows 7 Home Premium
Long product name ASUS K50IJ-MC1 laptop Intel® Pentium® 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Home Premium Black :
The short editorial description of ASUS K50IJ-MC1 laptop Intel® Pentium® 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Home Premium Black

K50IJ-MC1 - Intel Pentium T4400 (2.2 GHz), 3072MB DDR2, 320GB SATA HDD, 5400 RPM, 15.6" HD, 1366 x 768, 1.3MP, VGA, 4x USB 2.0, Gigabit Ethernet, 802.11 a/b/g/n, Windows 7 Home Premium, 2.6kg, black
More>>>
ASUS K50IJ-MC1 laptop Intel® Pentium® 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Home Premium Black:
The official marketing text of ASUS K50IJ-MC1 laptop Intel® Pentium® 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Home Premium Black as supplied by the manufacturer

Enhanced Multimedia Entertainment On-the-go
The ASUS K50IJ notebook sports a 15.6” high definition LED backlit display with a 16:9 golden aspect ratio provides high contrast rate and color saturation, while an Intel UMA 4500 provides crisp and clear visuals. Altec Lansing speakers complemented by SRS Premium Sound technology with virtual surround sound provides high definition audio enjoyment.

Extended Battery Life Lets You Enjoy Longer Computing Hours
The ASUS Super Hybrid Engine (SHE) consists of the Power4Gear Hybrid application and the Energy Processing Unit (EPU). Power4Gear Hybrid facilitates the deployment and usage of power according to users’ preferences in relation to the specific tasks that they need to perform, while the EPU accurately detects users’ power requirements and makes the necessary power adjustments.

Comfortable Computing Experience with ASUS IceCool Design
Designed to provide users with a comfortable mobile computing experience, the ASUS K50IJ notebook features the IceCool design, which boasts cleverly designed and positioned heat vents which keeps the palm rest cool, lower than that of the average human body temperature. ASUS IceCool design keeps temperature at palm rest area low even after long computing hours.
*Subject to system configuration and prevailing usage

Short summary description ASUS K50IJ-MC1 laptop Intel® Pentium® 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Home Premium Black:
This short summary of the ASUS K50IJ-MC1 laptop Intel® Pentium® 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K50IJ-MC1, Intel® Pentium®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description ASUS K50IJ-MC1 laptop Intel® Pentium® 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Home Premium Black:
This is an auto-generated long summary of ASUS K50IJ-MC1 laptop Intel® Pentium® 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

ASUS K50IJ-MC1. Processor family: Intel® Pentium®, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel GMA X4500M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.6 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor frequency *
2.2 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
Number of hard drives installed
1
Hard drive interface
SATA
Hard drive rotational speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), SD
Graphics
Discrete graphics card model *
Intel GMA X4500M
Discrete graphics card *
Yes
Audio
Audio system
SRS PS
Speakers manufacturer
Altec Lansing
Audio system direct 3D sound
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Ports & interfaces
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GL40 Express
Keyboard
Keyboard key pitch
1.9 cm
Keyboard function keys
Yes
Pointing device
Touchpad
Keyboard number of keys
88
Software
Operating system installed *
Windows 7 Home Premium
Battery
Number of battery cells
6
Energy Management
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS, HDD, User
Weight & Dimensions
Width
370 mm
Depth
256 mm
Height (front)
3.1 cm
Height (rear)
3.55 cm
Weight *
2.6 kg
Other features
Wireless technology
Wi-Fi
AC adapter bundled
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
TV-in port
No
Hard disk drive, user password
Yes
Internal modem
No
Audio system full duplex
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 02:29:09
Uk has collected 12 expert reviews for ASUS K50IJ-MC1 laptop Intel® Pentium® 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Home Premium Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-11-19 02:29:08
Asus's K50IJ is a chunky laptop, but its bulk gives it a feeling of sturdiness that makes us confident that it will handle standard daily use and being carried around occasionally. It looks attractive, thanks to the glossy coating on the chassis. Th...
100%
techsmart.co.za
Updated:
2014-03-28 01:35:28
Speaking to people in the PC industry, it’s pretty obvious that standard desktop PC sales has stagnated. A lot of people are replacing their traditonal desktop with more portable notebooks, with entry-level models, like the Asus K50IJ, retailing at abo...
Bottom line In general we had a better-than-expected working experience on the machine. You will too as long as you don’t expect to be gaming, watching HD movies or multi-tasking like you don’t know where the close button is located. Available from Computer Corpor...
0%