location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook UX563FD-EZ050T Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 39.6 cm (15.6") Touch screen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Flip 15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX563FD-EZ050T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0NT1-M00680 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718017481755
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
ASUS 90NB0NT1-M00680 user manual (7.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Zenbook UX563FD-EZ050T Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 39.6 cm (15.6") Touch screen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home
  • - Intel Core i7-10510U (8MB Cache, 1.8GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 Touch, NVIDIA GeForce GTX 1050 Max-Q (2GB GDDR5)
  • - 16GB (2133MHz) LPDDR3-SDRAM & 512GB SSD
Long product name ASUS Zenbook UX563FD-EZ050T Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 39.6 cm (15.6") Touch screen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Grey :
The short editorial description of ASUS Zenbook UX563FD-EZ050T Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 39.6 cm (15.6") Touch screen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Intel Core i7-10510U (8MB Cache, 1.8GHz), 16GB LPDDR3-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 Touch, Intel UHD Graphics, NVIDIA GeForce GTX 1050 Max-Q (2GB GDDR5), WLAN, Bluetooth, Webcam, Windows 10 Home
More>>>
ASUS Zenbook UX563FD-EZ050T Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 39.6 cm (15.6") Touch screen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Grey:
The official marketing text of ASUS Zenbook UX563FD-EZ050T Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 39.6 cm (15.6") Touch screen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Grey as supplied by the manufacturer

Creative from any angle
The distinctive ZenBook Flip 15 combines elegant sophistication and the futuristic new ASUS ScreenPad™ 2.0 with the convenience and versatility of a 360°-flippable 4K UHD PANTONE® Validated display. ScreenPad 2.0 is an evolved intelligent LCD touchscreen that's integrated into the touchpad: it works with many app to supercharge multitasking and give you expandable creative possibilities. The sleek four-sided NanoEdge design makes ZenBook Flip 15 extra compact, with an amazing 90% screen-to-body ratio. Its Intel® Core™ processor and high-performance discrete graphics give you effortless performance for on-the-go productivity and visual creativity. ZenBook Flip 15 is the versatile and powerful all-rounder that’s your perfect creative partner.

Unbounded beauty
The frameless NanoEdge design of ZenBook Flip 15 brings a whole new dimension to your viewing experience. The ultraslim bezels give you expansive and immersive visuals that are distraction-free, making work or play a true pleasure.

The Intelligent touchpad, evolved
The new ScreenPad™ 2.0 upgrades the traditional laptop experience, adding an interactive secondary touchscreen that enhances your productivity with more possibilities. Its intuitive smartphone-like interface lets you easily manage tasks and create your own seamless multitasking workflow. There's a series of handy ASUS utility apps to boost productivity including Quick Key — for one-tap automation of complex keyboard sequences — along with Handwriting, Number Key and Office Xpert. There are also useful quick controls that improve the interactions between the main display and ScreenPad: for example, you can now launch a video or chat box — or many other apps — onto ScreenPad to take advantage of the extra space wherever you are, and without interrupting your work on the main display.

More possibilities
ScreenPad™ 2.0 intelligently fits many apps into the 5.65-inch touchscreen, and you can effortlessly add apps to ScreenPad for instant access. The newly-optimized ScreenPad experience ensures that your favorite apps, such as Evernote® and Spotify®, will work perfectly on this secondary display right away, without the need for a ScreenPad-specific version. ASUS also works closely with third party developers, including video-editing software developer Corel®, to optimize adaptive ScreenPad tools for the ultimate productivity — and there’s much more to come. Get ready for the ScreenPad revolution!

Awe-inspiring display
The 4K UHD NanoEdge display on ZenBook Flip 15 is truly awe-inspiring, with pin-sharp detail and bright, vivid colors for more lifelike images. It’s gorgeous for everyday use, and is PANTONE Validated with factory-calibrated color accuracy, making it a dream for graphics professionals.

Unique 360° ErgoLift hinge
The 360° ErgoLift hinge on ZenBook Flip 15 has a silky-smooth, stepless action that holds the display securely at any angle. This innovative hinge also lifts and tilts the keyboard into a comfortable typing position when the display is opened beyond 135°. The ErgoLift hinge is torture-tested to ensure maximum reliability for total peace of mind.

Incredible performance
Performance is crucial, and the versatile ZenBook Flip 15 doesn’t disappoint. Every component has been selected to deliver the best possible performance in a compact design, making it an ultraportable powerhouse that’s faster than ever before. You’ll never be kept waiting by ZenBook Flip 15, however demanding the task.

Gaming-grade graphics
The GeForce GTX 1050 Max-Q discrete graphics chip in ZenBook Flip 15 uses the NVIDIA Pascal™ architecture to give you desktop-level performance in a laptop. With its dedicated video memory, ZenBook Flip 15 delivers the silky-smooth speed you need for whatever your creative graphics task — such as video rendering, photo editing or 3D modeling.

Convenient connectivity
A comprehensive set of high-performance I/O ports gives ZenBook Flip 15 the ultimate, hassle-free connectivity for versatile flexibility whether you’re in the office or on the road. And the integrated Intel Wi-Fi 6 with Gig+ (802.11ax) gives you wired-equivalent network speeds — without the wires!

Secure facial log in
With ZenBook Flip 15 and Windows Hello, your face is your password! The front infrared (IR) camera recognizes your face in seconds and lets you log in instantly and securely.

Enjoy longer
For unfettered freedom, ZenBook Flip 15 uses a high-capacity battery that won’t let you down, however long and demanding your working day is.

Backlit keyboard
ZenBook Flip 15 has a full-size backlit keyboard with a sturdy single-piece design, giving you a superb typing experience in any lighting conditions. It’s a masterpiece of ergonomics, with 1.4mm key travel that’s optimized for comfort. The touchpad is engineered for maximum comfort and accuracy, with a glass covering for smooth control. It features palm-rejection technology and supports multi-finger gestures and handwriting.

The intelligent Alexa
Alexa5 makes it easy to voice control your day. At home or on the go you can ask Alexa to play music, read the news, answer questions and more. Just ask, and Alexa will respond instantly.

Harman Kardon audio
To give ZenBook Flip 15 unsurpassed audio capabilities, the ASUS Golden Ear team cooperated with audio specialists Harman Kardon to produce the next generation of ASUS SonicMaster Premium audio technology. The results are astonishing. ZenBook Flip 15 has two high-quality stereo speakers and surround-sound effects that envelop you with cinema-quality audio. A special smart amplifier ensures maximum volume with minimum distortion for powerful, clear sound. ZenBook Flip 15 delivers the most incredible sound from any angle on a convertible form factor

Short summary description ASUS Zenbook UX563FD-EZ050T Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 39.6 cm (15.6") Touch screen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Grey:
This short summary of the ASUS Zenbook UX563FD-EZ050T Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 39.6 cm (15.6") Touch screen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook UX563FD-EZ050T, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook UX563FD-EZ050T Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 39.6 cm (15.6") Touch screen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Grey:
This is an auto-generated long summary of ASUS Zenbook UX563FD-EZ050T Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 39.6 cm (15.6") Touch screen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Grey based on the first three specs of the first five spec groups.

ASUS Zenbook UX563FD-EZ050T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey

Design
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Folder)
Market positioning
Work
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touch screen *
Yes
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Maximum refresh rate
60 Hz
NTSC coverage (typical)
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor *
i7-10510U
Processor number of cores
4
Processor threads
8
Processor boost frequency
4.9 GHz
Processor frequency *
1.8 GHz
System bus data transfer rate
4 GT/s
Processor cache
8 MB
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.3 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express сonfigurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
16 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050 Max-Q
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
Number of execution units
24
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9B41
NVIDIA Max-Q
Yes
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Performance
Repairability index
6.5
Keyboard
Pointing device
ScreenPad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel My WiFi Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196449
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
8
Battery capacity *
71 Wh
Energy Management
AC adapter power
120 W
AC adapter output current
6 A
AC adapter output voltage
20 V
Weight & Dimensions
Width
356 mm
Depth
229 mm
Height
19.9 mm
Weight *
1.9 kg
Packaging Content
Stylus pen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-01-12 02:24:39
Uk has collected 14 expert reviews for ASUS Zenbook UX563FD-EZ050T Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Grey and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techadvisor.co.uk
Updated:
2020-03-01 08:26:14
The Asus ZenBook Flip 15 UX563FD is primarily geared towards creatives, with an enviable display, a versatile design and a powerful processor - though all these elements could also be great for somebody looking for a high-end all-rounder. Nonetheless, th...
Bottom line There's a lot to love about the Asus ZenBook Flip 15. The large 4K display, durable hinge and powerful processor and graphics really make this a laptop that's extremely tempting for designers, creatives and those who are guaranteed to use it for a combina...
80%
pocket-lint.com
Updated:
2020-04-17 05:28:29
The first thing you're going to notice about the ZenBook Flip is that there's a screen under the trackpad. Yes, you read that correctly: the so-called ScreenPad 2.0 system adds additional dynamics, such as app shortcuts, the ability to act as a miniature...
Good Solid battery life from a 4K screen (as tested),Decent power,Heaps of ports (incl. charging port),Bright and resolute screen...
Bad ScreenPad 2.0 (screen-in-trackpad feature) doesn't add great value,Battery transformer brick isn't elegant...
Bottom line While the screen-in-trackpad ScreenPad 2.0 feature is the thing that'll first jump out about the ZenBook Flip 15, it's the one thing we ended up finding of little use.But that doesn't make the ZenBook Flip 15 a failure. Quite the opposite: because Asus ha...
80%
techradar.com
Updated:
2020-04-17 05:28:29
The Asus ZenBook Flip 15 is, in short, a brilliant machine. A great laptop for work, entertainment, productivity and even some light gaming; it really can do it all.However, we expect that for its north-of-four-figures list price, that this should be the...
Good Exquisite design, Great all-round performance, Excellent screen and features...
Bad Quite expensive, No Ethernet port, More competent gaming laptops offer better value...
Bottom line A great do-it-all laptop that ticks a lot of boxes. It's a quality 2-in-1 device that will handle anything from work to light gaming, and features one of the best screens going on a portable machine...
80%