location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 18210-05700100 mobile phone spare part Display Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18210-05700100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18210-05700100
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2022 13:46:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS 18210-05700100 mobile phone spare part Display Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Display
  • - Brand compatibility: Asus
  • - 14.5 cm (5.7") 1920 x 1080 pixels
  • - Touch screen
  • - 1 pc(s)
  • - Gold
Long product name ASUS 18210-05700100 mobile phone spare part Display Gold :
The short editorial description of ASUS 18210-05700100 mobile phone spare part Display Gold

Asus OLED TOUCH SCREEN 5.7' FHD
More>>>
ASUS 18210-05700100 mobile phone spare part Display Gold:
The official marketing text of ASUS 18210-05700100 mobile phone spare part Display Gold as supplied by the manufacturer

Asus OLED TOUCH SCREEN 5.7' FHD

Short summary description ASUS 18210-05700100 mobile phone spare part Display Gold:
This short summary of the ASUS 18210-05700100 mobile phone spare part Display Gold data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 18210-05700100, Display, Asus, ZenFone 3 Deluxe ZS570KL (Z016D), Gold, 14.5 cm (5.7"), 1920 x 1080 pixels

Long summary description ASUS 18210-05700100 mobile phone spare part Display Gold:
This is an auto-generated long summary of ASUS 18210-05700100 mobile phone spare part Display Gold based on the first three specs of the first five spec groups.

ASUS 18210-05700100. Product type: Display, Brand compatibility: Asus, Compatibility: ZenFone 3 Deluxe ZS570KL (Z016D). Quantity per pack: 1 pc(s)

Features
Product type *
Display
Brand compatibility *
Asus
Compatibility *
ZenFone 3 Deluxe ZS570KL (Z016D)
Product colour
Gold
Features
Display diagonal
14.5 cm (5.7")
Display resolution
1920 x 1080 pixels
Touch screen
Yes
Packaging Data
Quantity per pack *
1 pc(s)