Apple logo

Apple Memory 4 GB DIMM 240-pin DDR3 1066 MHz ECC memory module 1 x 4 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31525
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple Memory 4 GB DIMM 240-pin DDR3 1066 MHz ECC memory module 1 x 4 GB:

Memory 4 GB, DIMM 240-pin, DDR3, 1066 MHz, ECC

Short summary description Apple Memory 4 GB DIMM 240-pin DDR3 1066 MHz ECC memory module 1 x 4 GB:

Apple Memory 4 GB DIMM 240-pin DDR3 1066 MHz ECC, 4 GB, 1 x 4 GB, DDR3, 1066 MHz, 240-pin DIMM

Long summary description Apple Memory 4 GB DIMM 240-pin DDR3 1066 MHz ECC memory module 1 x 4 GB:

Apple Memory 4 GB DIMM 240-pin DDR3 1066 MHz ECC. Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, Memory form factor: 240-pin DIMM, ECC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.