APC logo

APC Symmetra PX 30kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 30 kVA 30000 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121503
Info modified on:
09 Aug 2021, 16:16:36
Warranty:
2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC Symmetra PX 30kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 30 kVA 30000 W:

Symmetra PX 30kW Scalable to 40kW N+1, 400V

APC Symmetra PX 30kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 30 kVA 30000 W:

APC Symmetra PX, 30000VA/30000W, Input 400V 3PH/Output 230V, 400V 3PH, Interface Port Contact Closure, RJ-45 10 Base-T ethernet for web/ SNMP/ Telnet management, SmartSlot, Extended runtime model, Rack Height 42 U

Includes: Web/SNMP Management Card


General Features:
Audible Alarms

Automatic internal bypass

Automatic self-test

Battery modules connected in parallel

Configurable for N+1 internal redundancy

Front-access servicing

Fully-rated power kVA equals kW

Hot-swappable batteries

Hot-swappable intelligence modules

Hot-swappable power modules

InfraStruXure Manager Compatible

Input Power Factor Correction

Intelligent Battery Management

LCD display

LED status indicators

Manageable external batteries

Modular design

Network manageable

Power Modules connected in parallel

Programmable Frequency

Redundant Intelligence Modules

Scalable Power Capacity

Scalable runtime

SmartSlot

Temperature-compensated battery charging

User-replaceable batteries

User-replaceable intelligence modules

User-replaceable power modules

Short summary description APC Symmetra PX 30kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 30 kVA 30000 W:

APC Symmetra PX 30kW Scalable to 40kW N+1, 400V, 30 kVA, 30000 W, 3.8 min, 14.5 min, The SYBATT4 needs to be added to the keywords, Black

Long summary description APC Symmetra PX 30kW Scalable to 40kW N+1, 400V uninterruptible power supply (UPS) 30 kVA 30000 W:

APC Symmetra PX 30kW Scalable to 40kW N+1, 400V. Output power capacity (VA): 30 kVA, Output power: 30000 W. Typical backup time at full load: 3.8 min, Typical backup time at half load: 14.5 min, Replacement battery cartridge: The SYBATT4 needs to be added to the keywords. Product colour: Black. Weight: 631 kg. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: Contact Closure, RJ-45 10 Base-T ethernet for web/ SNMP/ Telnet management, SmartSlot, Output connections: (1) Hard Wire 5-wire (3PH + N + G) (1) Screw Terminals

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.