Antares V11196392 office/computer chair Upholstered padded seat Upholstered strap backrest

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
550
Info modified on:
11 Jul 2022, 14:06:23
Short summary description Antares V11196392 office/computer chair Upholstered padded seat Upholstered strap backrest:

Antares V11196392, Upholstered padded seat, Upholstered strap backrest, Black, Black, Foam, Foam

Long summary description Antares V11196392 office/computer chair Upholstered padded seat Upholstered strap backrest:

Antares V11196392. Seat type: Upholstered padded seat, Backrest type: Upholstered strap backrest, Seat colour: Black. Width: 550 mm, Depth: 580 mm, Height (min): 81 cm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.