location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aluratek ACUES3501000F external hard drive 1 TB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aluratek Check ‘Aluratek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACUES3501000F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACUES3501000F
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Aluratek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aluratek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Aluratek ACUES3501000F external hard drive 1 TB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 TB 3.5" 7200 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - Black
Warranty: 1 Year
Long product name Aluratek ACUES3501000F external hard drive 1 TB Black :
The short editorial description of Aluratek ACUES3501000F external hard drive 1 TB Black

Hurricane 3.5" USB 2.0 eSATA External Hard Drive, 1TB
More>>>
Short summary description Aluratek ACUES3501000F external hard drive 1 TB Black:
This short summary of the Aluratek ACUES3501000F external hard drive 1 TB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Aluratek ACUES3501000F, 1 TB, 3.5", 7200 RPM, Black

Long summary description Aluratek ACUES3501000F external hard drive 1 TB Black:
This is an auto-generated long summary of Aluratek ACUES3501000F external hard drive 1 TB Black based on the first three specs of the first five spec groups.

Aluratek ACUES3501000F. Hard drive capacity: 1 TB, Hard drive size: 3.5", Hard drive rotational speed: 7200 RPM. Product colour: Black