AEG logo

AEG HKB64NB540 Black Built-in 60 cm Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1616
Info modified on:
18 Aug 2023, 08:21:02
Long product name AEG HKB64NB540 Black Built-in 60 cm Gas 4 zone(s):

590x520 mm, 40x560x480 mm, 8900 W, 1.1 m

Short summary description AEG HKB64NB540 Black Built-in 60 cm Gas 4 zone(s):

AEG HKB64NB540, Black, Built-in, 60 cm, Gas, Stainless steel, 4 zone(s)

Long summary description AEG HKB64NB540 Black Built-in 60 cm Gas 4 zone(s):

AEG HKB64NB540. Product colour: Black, Appliance placement: Built-in, Hob width size: 60 cm. Control type: Rotary, Control position: Top left. Connected load (gas): 8900 W. Width: 540 mm, Depth: 480 mm, Height: 40 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.