Activejet AH-301CRX ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow

Data-sheet quality:
created/standardized by Icecat
Product views:
30120
Info modified on:
17 Aug 2022, 09:51:10
Warranty:
5 years
Long product name Activejet AH-301CRX ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow:

Ink cartridge Activejet replacement Hewlett Packard No.301XL CH564EE, Remanufactured, Capacity: 21 ml, Printing color: Color, 5 years warranty

Short summary description Activejet AH-301CRX ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow:

Activejet AH-301CRX, High (XL) Yield, Cyan, Magenta, Yellow, Dye-based ink, 21 ml, 1 pc(s), Single pack

Long summary description Activejet AH-301CRX ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow:

Activejet AH-301CRX. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Supply type: Single pack, Colour ink page yield: 460 pages, Colour ink volume: 21 ml, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.