Acer logo

Acer Aspire E1-470-33218G50Dnww Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60016
Info modified on:
23 Jan 2025, 18:17:52
Short summary description Acer Aspire E1-470-33218G50Dnww Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 White:

Acer Aspire E1-470-33218G50Dnww, Intel® Core™ i3, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Acer Aspire E1-470-33218G50Dnww Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 White:

Acer Aspire E1-470-33218G50Dnww. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8.1. Product colour: White. Weight: 2.1 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.