location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Chromebook C871-C756 Intel® Celeron® 5205U 30.5 cm (12") 4 GB DDR4-SDRAM 32 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
712
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C871-C756
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.HQEEF.001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Chromebook C871-C756 Intel® Celeron® 5205U 30.5 cm (12") 4 GB DDR4-SDRAM 32 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Chromebook Clamshell Black
  • - Intel® Celeron® 5205U 1.9 GHz
  • - 30.5 cm (12") 1366 x 912 pixels IPS LED backlight 3:2
  • - 4 GB DDR4-SDRAM
  • - 32 GB Flash
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 48 Wh 12 h 45 W
  • - ChromeOS
More>>>
Short summary description Acer Chromebook C871-C756 Intel® Celeron® 5205U 30.5 cm (12") 4 GB DDR4-SDRAM 32 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Black:
This short summary of the Acer Chromebook C871-C756 Intel® Celeron® 5205U 30.5 cm (12") 4 GB DDR4-SDRAM 32 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Chromebook C871-C756, Intel® Celeron®, 1.9 GHz, 30.5 cm (12"), 1366 x 912 pixels, 4 GB, 32 GB

Long summary description Acer Chromebook C871-C756 Intel® Celeron® 5205U 30.5 cm (12") 4 GB DDR4-SDRAM 32 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Black:
This is an auto-generated long summary of Acer Chromebook C871-C756 Intel® Celeron® 5205U 30.5 cm (12") 4 GB DDR4-SDRAM 32 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Black based on the first three specs of the first five spec groups.

Acer Chromebook C871-C756. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: 5205U, Processor frequency: 1.9 GHz. Display diagonal: 30.5 cm (12"), Display resolution: 1366 x 912 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Black. Weight: 1.5 kg

Design
Product type *
Chromebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
30.5 cm (12")
Display resolution *
1366 x 912 pixels
Touch screen *
No
Panel type
IPS
LED backlight
Yes
Native aspect ratio
3:2
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor *
5205U
Processor number of cores
2
Processor frequency *
1.9 GHz
Processor cache
2 MB
Configurable TDP-down
12.5 W
Configurable TDP-down frequency
0.8 GHz
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Flash memory
32 GB
Flash drive interface
Flash
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Headphone outputs
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
French
Numeric keypad *
No
Software
Operating system installed *
ChromeOS
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Battery life (max)
12 h
Energy Management
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Weight & Dimensions
Width
296 mm
Depth
229 mm
Height
21.5 mm
Weight *
1.5 kg