location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5749-2336G50Mikk Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5749-2336G50Mikk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.RR702.041
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 11:20:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 5749-2336G50Mikk Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3 i3-2330M 2.2 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1066 MHz
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 3000
  • - Ethernet LAN connection
  • - Lithium-Ion (Li-Ion) 4.5 h 65 W
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Acer Aspire 5749-2336G50Mikk Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:
This short summary of the Acer Aspire 5749-2336G50Mikk Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5749-2336G50Mikk, Intel® Core™ i3, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description Acer Aspire 5749-2336G50Mikk Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:
This is an auto-generated long summary of Acer Aspire 5749-2336G50Mikk Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 5749-2336G50Mikk. Processor family: Intel® Core™ i3, Processor: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Weight: 2.4 kg

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor *
i3-2330M
Processor number of cores
2
Processor threads
4
Processor frequency *
2.2 GHz
System bus data transfer rate
5 GT/s
Processor cache
3 MB
Processor cache type
L3
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
85C ; 100C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express сonfigurations
1x16, 2x8
CPU multiplier (bus/core ratio)
22
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of hard drives installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Hard drive rotational speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Audio system
HD
Built-in microphone
Yes
Optical Drive
Optical drive interface
SATA
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN connection
Yes
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports quantity
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Bundled software
Microsoft Office Starter Bing Bar Windows Live Essentials
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
Yes
Intel Anti-Theft Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04J
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53434
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery performance
4400 mAh
Battery life (max)
4.5 h
Energy Management
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
Security
Cable lock slot
No
Fingerprint reader
No
Sustainability
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Width
381 mm
Depth
253 mm
Height
34.7 mm
Weight *
2.4 kg
Features
Images Type Map
Other features
AC adapter bundled
Yes
LightScribe
No
Disc types supported
CD
Infrared data port
No
Graphics card family
Intel
3D compatibility
No
Display
LCD
Power supply type
AC/DC
Power requirements
100-240 V
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2012-02-12 01:04:22
Uk has collected 13 expert reviews for Acer Aspire 5749-2336G50Mikk Intel® Core™ i3 i3-2330M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itreviews.com
Updated:
2012-02-12 01:04:22
Review date: 26 January, 2012. Review by: Martyn Clayden With all the current excitement about ultrabooks, it's important to keep in mind that there's a large market out there for people who need a good, honest, straight forward notebook that can meet...
Good The emphasis is on power and practicality...
Bad Awful sound quality.
Bottom line The budget-conscious Acer Aspire 5749 won't win any prizes for good looks but it's sturdily built, has a punchy Intel Core i3 processor to aid multitasking and tons of hard drive space to store important documents, photos and videos...
60%
pocket-lint.com
Updated:
2012-02-12 01:04:22
Not everyone wants to pay for all the latest and greatest extras on a laptop. From USB 3 to WiDi, and audiophile sound to slim brushed metal design, the top-end laptops now offer outstanding features at what can quickly add up to a serious hole in you...
Good Decent performance, good battery life, plenty of storage, good build quality...
Bad Functional, slightly unimpressive design, low volume speakers, no USB 3...
Bottom line Big budget laptop with build quality; the features Acer leaves out are features not everyone needs in a budget laptop; with a good CPU and screen and lashings of storage, the Aspire is basic done right...
70%
trustedreviews.com
Updated:
2012-02-12 01:04:22
Our review sample was supplied by Save on Laptops . Plenty of desirable laptops have appeared in 2011. Shiny, slim, light and made of metal, top-end laptops have never looked so good. But not everyone wants to shell out upwards of a grand on a computer. I...
Good Large hard drive, Decent screen, Solid build, Good budget performance...
Bad Dull design, Basic connectivity...
70%
theregister.co.uk
Updated:
2012-02-12 01:04:22
Acer’s Aspire line has become synonymous with affordable computing power, providing an air of quality even towards the lowest end of the pricing scale. With an asking price of £399, the 15.6in Aspire 5749 isn’t going to break the bank and it certainly...
Bottom line The Aspire 5749 is far from being the most powerful machine on the market, but the combination of respectable battery life and more than sufficient processing power could make this an ideal notebook for the cash-strapped. It may have its foibles, but...
75%
techradar.com
Updated:
2012-02-12 01:04:22
Keeping up with Acer is some task.The Taiwanese company has come of age and is now one of the laptop manufacturers to be reckoned with. Its Aspire 5749 is another fine example of advanced features in a budget package. From the outside, the laptop is un...
Good Generous storage, Decent performance, Good build quality...
Bad Graphics power, Screen could be brighter, Plain design...
80%
expertreviews.co.uk
Updated:
2012-02-12 01:04:22
The Acer Aspire 5749 is a new entry-level laptop. The tried-and-tested plastic chassis design is starting to show its age compared to budget models from other manufacturers, but build quality is as good as ever. It should be able to withstand a few bum...
Bottom line A fantastic budget laptop with everything you need – performance, battery life and masses of storage...
100%
gadgetspeak.com
Updated:
2012-04-13 01:01:24
At last shiny black all over is not what all notebooks seem to be. Here a 15.6inch screen offering with a quad core Intel i3 processor. While the base is matt black the lid is patterned grey, sadly the screen surround is still shiny black...
76%
techradar.com/au/
Updated:
2014-04-14 01:05:01
Keeping up with Acer is some task.The Taiwanese company has come of age and is now one of the laptop manufacturers to be reckoned with. Its Aspire 5749 is another fine example of advanced features in a budget package.From the outside, the laptop is uninsp...
Good Generous storage, Decent performance, Good build quality...
Bad Graphics power, Screen could be brighter, Plain design...
80%