location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer KL.2150I.003 monitor spare part Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KL.2150I.003
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL.2150I.003
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2023 16:35:31
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer KL.2150I.003 monitor spare part Display :
The short editorial description of Acer KL.2150I.003 monitor spare part Display

LCD Panel LED 21.5" Full HD
More>>>
Short summary description Acer KL.2150I.003 monitor spare part Display:
This short summary of the Acer KL.2150I.003 monitor spare part Display data-sheet is auto-generated and uses the product title and the first six key specs.

Acer KL.2150I.003, Display, Acer, K222Hql, 54.6 cm (21.5"), Full HD, LCD

Long summary description Acer KL.2150I.003 monitor spare part Display:
This is an auto-generated long summary of Acer KL.2150I.003 monitor spare part Display based on the first three specs of the first five spec groups.

Acer KL.2150I.003. Type: Display, Brand compatibility: Acer, Compatibility: K222Hql

Features
Type *
Display
Brand compatibility *
Acer
Compatibility
K222Hql
Display diagonal
54.6 cm (21.5")
Features
HD type
Full HD
LED backlight
Yes
Display type
LCD
Quantity per pack
1 pc(s)