3M logo

3M PF28.0W 71.1 cm (28") Monitor Frameless display privacy filter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110981
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
01 Apr 2019
Bullet Points 3M PF28.0W 71.1 cm (28") Monitor Frameless display privacy filter:
  • - Effective 'black out' privacy from side views outside the 60-degree viewing angle
  • - Helps reduce reflections so you see your screen clearly with pristine image clarity
  • - Reversible between a glossy side and glare-reducing matte
  • - Designed with advanced microlouvre technology, creating an excellent high-resolution viewing experience
  • - Matte surface helps reduce glare and hide fingerprints
  • - Easy to attach, remove and clean
  • - Adds an extra layer of protection from everyday scratches and dust
  • - Designed to seamlessly fit within the raised bezel of your device
  • - Reduces 35% of blue light transmission from the display
  • - 100% hand inspected for quality assurance
Warranty:
Limited warranty
Long product name 3M PF28.0W 71.1 cm (28") Monitor Frameless display privacy filter:

Privacy Filter for 28" Widescreen Monitor (16:10)

3M PF28.0W 71.1 cm (28") Monitor Frameless display privacy filter:

Display and device technology continues to advance. So do we. Behind the simplicity of our products is a powerful combination of optical science and sheer ingenuity you’ve come to expect from 3M. The microlouvre technology in our world-class privacy filter helps protect the confidential and sensitive information displayed on your monitor from the side-views of visual hackers. The matte surface helps reduce glare and hide fingerprints, so you get crisp image clarity on your screen, while visual hackers with side views are kept in the dark.

Short summary description 3M PF28.0W 71.1 cm (28") Monitor Frameless display privacy filter:

3M PF28.0W, 71.1 cm (28"), 16:10, Monitor, Frameless display privacy filter, Anti-glare

Long summary description 3M PF28.0W 71.1 cm (28") Monitor Frameless display privacy filter:

3M PF28.0W. Maximum screen size: 71.1 cm (28"). Aspect ratio: 16:10. Suitable for: Monitor, Type: Frameless display privacy filter. Protection features: Scratch-resistant

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.