location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power CBP3463A laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11.4V 3700mAh Li-Polymer Laptop Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBP3463A show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘2-Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Feb 2023 07:47:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 2-Power CBP3463A laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100% compatibility, guaranteed. CE, & RoHS approved.
  • - SmartWatch Protect - safeguards your battery and device from over-charge, over-voltage & over-current
  • - Stay unplugged for longer. High density cells help maximize runtimes - charge after charge
  • - European brand - trusted for over 20 years
Warranty: 1 Year
Long product name 2-Power CBP3463A laptop spare part Battery :
The short editorial description of 2-Power CBP3463A laptop spare part Battery

Main Battery Pack 10.8V 3780mAh
More>>>
2-Power CBP3463A laptop spare part Battery:
The official marketing text of 2-Power CBP3463A laptop spare part Battery as supplied by the manufacturer

2-POWER's comprehensive range of lithium-ion & polymer battery packs provide unrivalled quality and reliability for virtually all laptop models. Developed using high-grade cells from manufacturers including Samsung and Panasonic; 2-POWER batteries ensure speedy charging, dependable performance, and allow you to go for longer unplugged. 2-POWER's SmartWatch Protect monitors your device during charging and discharging, protecting your device and battery from short circuiting and over-heating.

Short summary description 2-Power CBP3463A laptop spare part Battery:
This short summary of the 2-Power CBP3463A laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power CBP3463A, Battery

Long summary description 2-Power CBP3463A laptop spare part Battery:
This is an auto-generated long summary of 2-Power CBP3463A laptop spare part Battery based on the first three specs of the first five spec groups.

2-Power CBP3463A. Type: Battery

Features
Type *
Battery
Battery
Battery technology
Lithium Polymer (LiPo)
Battery performance
3700 mAh
Battery voltage
10.8 V
Battery capacity
39 Wh
Weight & Dimensions
Width
99 mm
Weight & Dimensions
Depth
182 mm
Height
6 mm
Weight
225 g
Packaging Data
Package width
135 mm
Package depth
240 mm
Package height
30 mm
Logistics data
Harmonized System (HS) code
84732990
Country Distributor
United Kingdom 1 distributor(s)