https://images.icecat.biz/img/brand/thumb/244_7a9f2612b64b442bb850d501f5816579.jpg

Trust GXT 628 speaker set 120 W Universal Black, Blue 2.1 channels

https://images.icecat.biz/img/gallery/cf8cd906b05b61fe7f0509117a3b7a93.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
240301
Info modified on:
09 Feb 2024, 19:34:51
Short summary description Trust GXT 628 speaker set 120 W Universal Black, Blue 2.1 channels:

Trust GXT 628, 2.1 channels, 120 W, Universal, Black, Blue, China, AC

Long summary description Trust GXT 628 speaker set 120 W Universal Black, Blue 2.1 channels:

Trust GXT 628. Audio output channels: 2.1 channels, RMS rated power: 120 W, Recommended usage: Universal. Power source: AC. Weight: 4.31 kg. Connectivity technology: Wired. Package width: 430 mm, Package depth: 290 mm, Package height: 350 mm

Embed the product datasheet into your content.