TCL 75P618 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 320 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
80060
Info modified on:
22 Jul 2024, 10:02:19
Short summary description TCL 75P618 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 320 cd/m²:
TCL 75P618, 165.1 cm (65"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black
Long summary description TCL 75P618 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 320 cd/m²:
TCL 75P618. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1500, Display brightness: 320 cd/m², Response time: 10 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black